Littelfuse, Inc. Circuit Protection - PTC Resettable Fuses SMD1206P150TFA

Description
Win Source Part Number: 1301620-SMD1206P150T FA Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, SMD1206 Type: Polymeric Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Thickness (Max): 0.039" (1.00mm) Voltage - Max: 6V Current - Max: 40 A Current - Hold (Ih) (Max): 1.5 A Current - Trip (It): 3 A Time to Trip: 1 s Package / Case: 1206 (3216 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.128" L x 0.065" W (3.25mm x 1.65mm) Resistance - Initial (Ri) (Min): 40 mOhms Resistance - Post Trip (R1) (Max): 120 mOhms ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: SMD1206P150TSAR Product Status: Obsolete Approval Agency: cURus, TUV
Request a Quote Datasheet
Description
Win Source Part Number: 1301620-SMD1206P150T FA Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, SMD1206 Type: Polymeric Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Thickness (Max): 0.039" (1.00mm) Voltage - Max: 6V Current - Max: 40 A Current - Hold (Ih) (Max): 1.5 A Current - Trip (It): 3 A Time to Trip: 1 s Package / Case: 1206 (3216 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.128" L x 0.065" W (3.25mm x 1.65mm) Resistance - Initial (Ri) (Min): 40 mOhms Resistance - Post Trip (R1) (Max): 120 mOhms ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: SMD1206P150TSAR Product Status: Obsolete Approval Agency: cURus, TUV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1301620-SMD1206P150TFA - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1301620-SMD1206P150TFA
Circuit Protection - PTC Resettable Fuses 1301620-SMD1206P150TFA
Win Source Part Number: 1301620-SMD1206P150T FA Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, SMD1206 Type: Polymeric Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Thickness (Max): 0.039" (1.00mm) Voltage - Max: 6V Current - Max: 40 A Current - Hold (Ih) (Max): 1.5 A Current - Trip (It): 3 A Time to Trip: 1 s Package / Case: 1206 (3216 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.128" L x 0.065" W (3.25mm x 1.65mm) Resistance - Initial (Ri) (Min): 40 mOhms Resistance - Post Trip (R1) (Max): 120 mOhms ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: SMD1206P150TSAR Product Status: Obsolete Approval Agency: cURus, TUV

Win Source Part Number: 1301620-SMD1206P150TFA
Category: Circuit Protection>PTC Resettable Fuses
Series: POLY-FUSE®, SMD1206
Type: Polymeric
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Thickness (Max): 0.039" (1.00mm)
Voltage - Max: 6V
Current - Max: 40 A
Current - Hold (Ih) (Max): 1.5 A
Current - Trip (It): 3 A
Time to Trip: 1 s
Package / Case: 1206 (3216 Metric), Concave
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.128" L x 0.065" W (3.25mm x 1.65mm)
Resistance - Initial (Ri) (Min): 40 mOhms
Resistance - Post Trip (R1) (Max): 120 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: SMD1206P150TSAR
Product Status: Obsolete
Approval Agency: cURus, TUV

Buy Now Datasheet
PTC Resettable Fuses - SMD1206P150TFA-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
SMD1206P150TFA-ND
PTC Resettable Fuses SMD1206P150TFA-ND
Polymeric PTC Resettable Fuse 6V 1.5A Ih Surface Mount 1206 (3216 Metric), Concave

Polymeric PTC Resettable Fuse 6V 1.5A Ih Surface Mount 1206 (3216 Metric), Concave

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resettable PTCs Resettable PTCs
Product Number 1301620-SMD1206P150TFA SMD1206P150TFA-ND
Product Name Circuit Protection - PTC Resettable Fuses PTC Resettable Fuses
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse, Resettable Ptc, 60V, 0.3A, Th; Product Range Bourns - 26AC2071 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Trigger Current 0.6000 amps
Response Time 3.00E9 ns
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-MSMF150/8X-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1812; 1812 (4532 Metric), Concave
Standards and Certifications cUR, cURus, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details