Polymeric PTC Resettable Fuse 30V 8A Ih Through Hole Radial, Disc
FUSE, PTC RESET, 30V, 8A, RADIAL; Product Range:PolySwitch RUEF Series; Voltage Rating:30VDC; Holding Current:8A; Tripping Current:16A; Time to Trip:18.8s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:10.9mm RoHS Compliant: Yes
POLYSWITCH, RADIAL, 8A; Thermistor Mounting:Through Hole; Product Range:PolySwitch RUEF Series; Holding Current:8A; Tripping Current:16A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs | Circuit Protection Components |
| Product Number | RUEF800HF-ND | 04H8007 | 26M2715 |
| Product Name | PTC Resettable Fuses | Fuse, Ptc Reset, 30V, 8A, Radial; Product Range Littelfuse | Polyswitch, Radial, 8A; Thermistor Mounting Littelfuse |
| Mounting / Packaging | Through-Hole | ||
| Package Size | Radial, Disc | ||
| Standards and Certifications | UL; CSA Mark; CQC, CSA, TUV, UL | RoHS | RoHS |