Littelfuse, Inc. PTC Resettable Fuses RKEF300

Description
Polymeric PTC Resettable Fuse 60V 3A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 60V 3A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RKEF300HF-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RKEF300HF-ND
PTC Resettable Fuses RKEF300HF-ND
Polymeric PTC Resettable Fuse 60V 3A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V 3A Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC RESET FUSE 60V 3A RADIAL - 461-RKEF300 - Utmel Electronic Limited
Hong Kong, China
PTC RESET FUSE 60V 3A RADIAL
461-RKEF300
PTC RESET FUSE 60V 3A RADIAL 461-RKEF300
PTC RESET FUSE 60V 3A RADIAL

PTC RESET FUSE 60V 3A RADIAL

Supplier's Site
Pptc Resettable Fuse, 3A, 60Vdc, Radial; Product Range Littelfuse - 45P8093 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 3A, 60Vdc, Radial; Product Range Littelfuse
45P8093
Pptc Resettable Fuse, 3A, 60Vdc, Radial; Product Range Littelfuse 45P8093
PPTC RESETTABLE FUSE, 3A, 60VDC, RADIAL; Product Range:PolySwitch RKEF Series; Voltage Rating:60VDC; Holding Current:3A; Tripping Current:6A; Time to Trip:19.8s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.84mm RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 3A, 60VDC, RADIAL; Product Range:PolySwitch RKEF Series; Voltage Rating:60VDC; Holding Current:3A; Tripping Current:6A; Time to Trip:19.8s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.84mm RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset, 60V, 40A, Radial; Thermistor Mounting Littelfuse - 22AC8552 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 60V, 40A, Radial; Thermistor Mounting Littelfuse
22AC8552
Fuse, Ptc Reset, 60V, 40A, Radial; Thermistor Mounting Littelfuse 22AC8552
FUSE, PTC RESET, 60V, 40A, RADIAL; Thermistor Mounting:Through Hole; Product Range:PolySwitch RKEF Series; Holding Current:3A; Tripping Current:6A; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

FUSE, PTC RESET, 60V, 40A, RADIAL; Thermistor Mounting:Through Hole; Product Range:PolySwitch RKEF Series; Holding Current:3A; Tripping Current:6A; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs Resettable PTCs
Product Number RKEF300HF-ND 461-RKEF300 45P8093 22AC8552
Product Name PTC Resettable Fuses PTC RESET FUSE 60V 3A RADIAL Pptc Resettable Fuse, 3A, 60Vdc, Radial; Product Range Littelfuse Fuse, Ptc Reset, 60V, 40A, Radial; Thermistor Mounting Littelfuse
Mounting / Packaging Through-Hole Through-Hole; Radial Leads; Through Hole
Package Size Radial, Disc
Standards and Certifications UL; CSA Mark; CSA, TUV, UL RoHS; CSA Mark; CSA, TUV, UL RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - 118-MF-MSMF150/16X-2DKR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1812; 1812 (4532 Metric), Concave
Standards and Certifications cUR, cURus, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - MF-LR190-ND - DigiKey
Specs
Package Size Strap
Standards and Certifications cURus, TUV
Tj -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details