Littelfuse PolySwitch, a pioneer of polymeric positive temperature coefficient (PPTC) resettable devices, offers several material platforms to help protect battery applications. The high trip temperature, broad range of hold current ratings, and highest voltage ratings available, combined with automotive qualifications are a unique combination for the SRP series. Qualified to AEC-Q200 for automotive applications Current ratings from 1.2 A to 4.2 A Voltage ratings from 15 V to 20 V Fast time-to-trip Low-resistance devices increase battery operating time Halogen-free and RoHS compliant Compatible with high-volume electronics assembly UL Recognized to UL 1434 CSA Certified to CSA TIL No. CA-3A TUV Certified to EN 60730-1
Win Source Part Number: 1301591-SRP120LF
Category: Circuit Protection>PTC Resettable Fuses
Series: PolySwitch®, SRP
Type: Polymeric
Package: Bulk
Standard Package: 10,000
Thickness (Max): 0.039" (1.00mm)
Voltage - Max: 15V
Current - Max: 100 A
Current - Hold (Ih) (Max): 1.2 A
Current - Trip (It): 2.7 A
Time to Trip: 5 s
Mounting Type: User Defined
Package / Case: Strap
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.827" L x 0.199" W (21.00mm x 5.05mm)
Resistance - Initial (Ri) (Min): 85 mOhms
Resistance - Post Trip (R1) (Max): 220 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: F79809-000,-1024-SRP
Approval Agency: CSA, TUV, UL
| Littelfuse, Inc. | Win Source Electronics | |
|---|---|---|
| Product Category | Circuit Protection Components | Resettable PTCs |
| Product Number | SRP120LF | 1301591-SRP120LF |
| Product Name | 15/30 V PolySwitch Lead Free Battery Strap PPTC - 125C Activation Temperature | Circuit Protection - PTC Resettable Fuses |
| Standards and Certifications | RoHS |