Littelfuse, Inc. PTC Resettable Fuses RKEF250

Description
Polymeric PTC Resettable Fuse 60V 2.5A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 60V 2.5A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RKEF250HF-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RKEF250HF-ND
PTC Resettable Fuses RKEF250HF-ND
Polymeric PTC Resettable Fuse 60V 2.5A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V 2.5A Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Resettable Ptc, 60Vdc, 2.5A, Thd; Thermistor Mounting Littelfuse - 64AH8142 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 60Vdc, 2.5A, Thd; Thermistor Mounting Littelfuse
64AH8142
Fuse, Resettable Ptc, 60Vdc, 2.5A, Thd; Thermistor Mounting Littelfuse 64AH8142
FUSE, RESETTABLE PTC, 60VDC, 2.5A, THD; Thermistor Mounting:Through Hole; Product Range:PolySwitch RKEF Series; Holding Current:2.5A; Tripping Current:5A; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 60VDC, 2.5A, THD; Thermistor Mounting:Through Hole; Product Range:PolySwitch RKEF Series; Holding Current:2.5A; Tripping Current:5A; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Fuse, Resettable Ptc, 60V, 2.5A, Radial; Product Range Littelfuse - 45P8092 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 60V, 2.5A, Radial; Product Range Littelfuse
45P8092
Fuse, Resettable Ptc, 60V, 2.5A, Radial; Product Range Littelfuse 45P8092
FUSE, RESETTABLE PTC, 60V, 2.5A, RADIAL; Product Range:PolySwitch RKEF Series; Voltage Rating:60VDC; Holding Current:2.5A; Tripping Current:5A; Time to Trip:15.6s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.8mm RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 60V, 2.5A, RADIAL; Product Range:PolySwitch RKEF Series; Voltage Rating:60VDC; Holding Current:2.5A; Tripping Current:5A; Time to Trip:15.6s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs
Product Number RKEF250HF-ND 64AH8142 45P8092
Product Name PTC Resettable Fuses Fuse, Resettable Ptc, 60Vdc, 2.5A, Thd; Thermistor Mounting Littelfuse Fuse, Resettable Ptc, 60V, 2.5A, Radial; Product Range Littelfuse
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; CSA Mark; CSA, TUV, UL RoHS RoHS
Unlock Full Specs
to access all available technical data