Polymeric PTC Resettable Fuse 72V 650mA Ih Through Hole Radial, Disc
Polymeric PTC Resettable Fuse 72V 650mA Ih Through Hole Radial, Disc
RESETTABLE FUSE, PTC, 72V, 650mA, RADIAL; Product Range:PolySwitch RXEF Series; Voltage Rating:72VDC; Holding Current:650mA; Tripping Current:1.3A; Time to Trip:5.3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.8mm RoHS Compliant: Yes
FUSE, PTC RESET, 72V, 650mA, RADIAL, FULL REEL; Product Range:PolySwitch RXEF Series; Voltage Rating:72VDC; Holding Current:650mA; Tripping Current:1.3A; Time to Trip:5.3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.8mmRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs | Resettable PTCs |
| Product Number | RXEF065-2HFCT-ND | 76T4567 | 04H8121 |
| Product Name | PTC Resettable Fuses | Resettable Fuse, Ptc, 72V, 650Ma, Radial; Product Range Littelfuse | Fuse, Ptc Reset, 72V, 650Ma, Radial, Full Reel; Product Range Littelfuse |
| Mounting / Packaging | Through-Hole | ||
| Package Size | Radial, Disc | ||
| Standards and Certifications | UL; CSA Mark; CQC, CSA, TUV, UL | RoHS |