Win Source Part Number: 1301610-SMD1812P050T
Category: Circuit Protection>PTC Resettable Fuses
Series: POLY-FUSE®, SMD1812
Type: Polymeric
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Thickness (Max): 0.025" (0.63mm)
Voltage - Max: 15V
Current - Max: 40 A
Current - Hold (Ih) (Max): 500 mA
Current - Trip (It): 1 A
Time to Trip: 150 ms
Package / Case: 1812 (4532 Metric), Concave
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm)
Resistance - Initial (Ri) (Min): 150 mOhms
Resistance - Post Trip (R1) (Max): 1 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Product Status: Obsolete
Approval Agency: cURus, TUV
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Resettable PTCs |
| Product Number | 1301610-SMD1812P050TSA |
| Product Name | Circuit Protection - PTC Resettable Fuses |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SMD (SMT) |