Littelfuse, Inc. PTC Resettable Fuses RXEF075

Description
Polymeric PTC Resettable Fuse 72V 750mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 72V 750mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RXEF075HF-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RXEF075HF-ND
PTC Resettable Fuses RXEF075HF-ND
Polymeric PTC Resettable Fuse 72V 750mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 72V 750mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Ptc Reset, 72V, 750Ma, Radial; Product Range Littelfuse - 04H8122 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 72V, 750Ma, Radial; Product Range Littelfuse
04H8122
Fuse, Ptc Reset, 72V, 750Ma, Radial; Product Range Littelfuse 04H8122
FUSE, PTC RESET, 72V, 750mA, RADIAL; Product Range:PolySwitch RXEF Series; Voltage Rating:72VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:6.3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.8mm; Length:- RoHS Compliant: Yes

FUSE, PTC RESET, 72V, 750mA, RADIAL; Product Range:PolySwitch RXEF Series; Voltage Rating:72VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:6.3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.8mm; Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number RXEF075HF-ND 04H8122
Product Name PTC Resettable Fuses Fuse, Ptc Reset, 72V, 750Ma, Radial; Product Range Littelfuse
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; CSA Mark; CQC, CSA, TUV, UL RoHS
Unlock Full Specs
to access all available technical data