Littelfuse, Inc. PTC Resettable Fuses RXEF010-2

Description
Polymeric PTC Resettable Fuse 60V 100mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 60V 100mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RXEF010-2HFTR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RXEF010-2HFTR-ND
PTC Resettable Fuses RXEF010-2HFTR-ND
Polymeric PTC Resettable Fuse 60V 100mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V 100mA Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - RXEF010-2HFCT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RXEF010-2HFCT-ND
PTC Resettable Fuses RXEF010-2HFCT-ND
Polymeric PTC Resettable Fuse 60V 100mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V 100mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Ptc Reset, 60V, 100Ma, Radial, Full Reel; Product Range Littelfuse - 04H8107 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 60V, 100Ma, Radial, Full Reel; Product Range Littelfuse
04H8107
Fuse, Ptc Reset, 60V, 100Ma, Radial, Full Reel; Product Range Littelfuse 04H8107
FUSE, PTC RESET, 60V, 100mA, RADIAL, FULL REEL; Product Range:PolySwitch RXEF Series; Voltage Rating:60VDC; Holding Current:100mA; Tripping Current:200mA; Time to Trip:4s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.8mm RoHS Compliant: Yes

FUSE, PTC RESET, 60V, 100mA, RADIAL, FULL REEL; Product Range:PolySwitch RXEF Series; Voltage Rating:60VDC; Holding Current:100mA; Tripping Current:200mA; Time to Trip:4s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.8mm RoHS Compliant: Yes

Supplier's Site
Resettable Fuse, Ptc, 60V, 100Ma, Radial; Product Range Littelfuse - 76T4562 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse, Ptc, 60V, 100Ma, Radial; Product Range Littelfuse
76T4562
Resettable Fuse, Ptc, 60V, 100Ma, Radial; Product Range Littelfuse 76T4562
RESETTABLE FUSE, PTC, 60V, 100mA, RADIAL; Product Range:PolySwitch RXEF Series; Voltage Rating:60VDC; Holding Current:100mA; Tripping Current:200mA; Time to Trip:4s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.8mm RoHS Compliant: Yes

RESETTABLE FUSE, PTC, 60V, 100mA, RADIAL; Product Range:PolySwitch RXEF Series; Voltage Rating:60VDC; Holding Current:100mA; Tripping Current:200mA; Time to Trip:4s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Resettable Ptc, 60Vdc, 0.1A, Thd; Thermistor Mounting Littelfuse - 38AC2275 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 60Vdc, 0.1A, Thd; Thermistor Mounting Littelfuse
38AC2275
Fuse, Resettable Ptc, 60Vdc, 0.1A, Thd; Thermistor Mounting Littelfuse 38AC2275
FUSE, RESETTABLE PTC, 60VDC, 0.1A, THD; Thermistor Mounting:Through Hole; Product Range:PolySwitch RXEF Series; Holding Current:100mA; Tripping Current:200mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 60VDC, 0.1A, THD; Thermistor Mounting:Through Hole; Product Range:PolySwitch RXEF Series; Holding Current:100mA; Tripping Current:200mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs
Product Number RXEF010-2HFTR-ND 04H8107 38AC2275
Product Name PTC Resettable Fuses Fuse, Ptc Reset, 60V, 100Ma, Radial, Full Reel; Product Range Littelfuse Fuse, Resettable Ptc, 60Vdc, 0.1A, Thd; Thermistor Mounting Littelfuse
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; CSA Mark; CQC, CSA, TUV, UL RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-LSMF300/16X-2CT-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 2920 (7351 Metric), Concave
Standards and Certifications cURus
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-R075-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
3 suppliers