Polymeric PTC Resettable Fuse 60V 170mA Ih Through Hole Radial, Disc
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334973-RXEF017S
Category: Circuit Protection>PTC Resettable Fuses
Packaging: Bag
Type: Polymeric
Size / Dimension: 0.291" Dia x 0.118" T (7.40mm x 3.00mm)
Height - Seated (Max): 0.500" (12.70mm)
Standard Package: 500
Mounting: Through Hole
Lead Spacing: 0.199" (5.05mm)
Voltage - Max: 60V
Current - Max: 40 A
Current - Hold (Ih) (Max): 170 mA
Current - Trip (It): 340 mA
Time to Trip: 3 s
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Radial, Disc
Resistance - Initial (Ri) (Min): 3.3 Ohms
Resistance - Post Trip (R1) (Max): 8 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Other Part Number: RF2666-000,F28627-00
Approval Agency: CQC, CSA, TUV, UL
RoHS Status: ROHS3 Compliant
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | RXEF017SHF-ND | 1334973-RXEF017S |
| Product Name | PTC Resettable Fuses | Circuit Protection - PTC Resettable Fuses |
| Mounting / Packaging | Through-Hole | Through-Hole; Through Hole |