Littelfuse, Inc. PTC Resettable Fuses TRF600-160-2

Description
Polymeric PTC Resettable Fuse 250V (600V Int) 160mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 250V (600V Int) 160mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - TRF600-160-2CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
TRF600-160-2CT-ND
PTC Resettable Fuses TRF600-160-2CT-ND
Polymeric PTC Resettable Fuse 250V (600V Int) 160mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 250V (600V Int) 160mA Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - TRF600-160-2TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
TRF600-160-2TR-ND
PTC Resettable Fuses TRF600-160-2TR-ND
Polymeric PTC Resettable Fuse 250V (600V Int) 160mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 250V (600V Int) 160mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1088123-TRF600-160-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1088123-TRF600-160-2
Circuit Protection - PTC Resettable Fuses 1088123-TRF600-160-2
Win Source Part Number: 1088123-TRF600-160-2 Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, TRF600 Type: Polymeric Package: Tape & Reel (TR),Cut Tape (CT) Height - Seated (Max): 0.496" (12.60mm) Standard Package: 600 Lead Spacing: 0.200" (5.08mm) Voltage - Max: 250V (600V Int) Current - Max: 60 A Current - Hold (Ih) (Max): 160 mA Current - Trip (It): 320 mA Time to Trip: 18 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.630" L x 0.236" W (16.00mm x 6.00mm) Resistance - Initial (Ri) (Min): 4 Ohms Resistance - Post Trip (R1) (Max): 18 Ohms ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: TRF600-160-2TR,TRF60 0-160TR,TRF600-160CT ,TRF600-160TR-ND,RF0 074-000,TRF600-160CT -ND,TRF600-160-2-ND, TRF600-160-2CT,TRF60 01602 Approval Agency: CSA, TUV, UL

Win Source Part Number: 1088123-TRF600-160-2
Category: Circuit Protection>PTC Resettable Fuses
Series: PolySwitch®, TRF600
Type: Polymeric
Package: Tape & Reel (TR),Cut Tape (CT)
Height - Seated (Max): 0.496" (12.60mm)
Standard Package: 600
Lead Spacing: 0.200" (5.08mm)
Voltage - Max: 250V (600V Int)
Current - Max: 60 A
Current - Hold (Ih) (Max): 160 mA
Current - Trip (It): 320 mA
Time to Trip: 18 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.630" L x 0.236" W (16.00mm x 6.00mm)
Resistance - Initial (Ri) (Min): 4 Ohms
Resistance - Post Trip (R1) (Max): 18 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: TRF600-160-2TR,TRF600-160TR,TRF600-160CT,TRF600-160TR-ND,RF0074-000,TRF600-160CT-ND,TRF600-160-2-ND,TRF600-160-2CT,TRF6001602
Approval Agency: CSA, TUV, UL

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resettable PTCs Resettable PTCs
Product Number TRF600-160-2CT-ND 1088123-TRF600-160-2
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Through-Hole Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data