Littelfuse, Inc. 16V PolySwitch Lead Free Battery Strap PPTC - 90C Activation Temperature VTP170SSF

Description
Littelfuse PolySwitch, a pioneer of polymeric positive temperature coefficient (PPTC) resettable devices, offers several material platforms to help protect battery applications. The low trip temperature and broad range of hold current ratings combined with a broad range of form-factors and high current interrupt capability are a unique combination for the VTP series. Low trip temperature Current ratings from 1.1 A to 2.1 A Voltage ratings from 16V Safely interrupt high fault current Low-resistance devices increase battery operating time Halogen-free and RoHS compliant Compatible with high-volume electronics assembly UL Recognized to UL 1434 CSA Certified to CSA TIL No. CA-3A TUV Certified to EN 60730-1
Description
Littelfuse PolySwitch, a pioneer of polymeric positive temperature coefficient (PPTC) resettable devices, offers several material platforms to help protect battery applications. The low trip temperature and broad range of hold current ratings combined with a broad range of form-factors and high current interrupt capability are a unique combination for the VTP series. Low trip temperature Current ratings from 1.1 A to 2.1 A Voltage ratings from 16V Safely interrupt high fault current Low-resistance devices increase battery operating time Halogen-free and RoHS compliant Compatible with high-volume electronics assembly UL Recognized to UL 1434 CSA Certified to CSA TIL No. CA-3A TUV Certified to EN 60730-1

Suppliers

Company
Product
Description
Supplier Links
16V PolySwitch Lead Free Battery Strap PPTC - 90C Activation Temperature - VTP170SSF - Littelfuse, Inc.
Rosemont, IL, United States
16V PolySwitch Lead Free Battery Strap PPTC - 90C Activation Temperature
VTP170SSF
16V PolySwitch Lead Free Battery Strap PPTC - 90C Activation Temperature VTP170SSF
Littelfuse PolySwitch, a pioneer of polymeric positive temperature coefficient (PPTC) resettable devices, offers several material platforms to help protect battery applications. The low trip temperature and broad range of hold current ratings combined with a broad range of form-factors and high current interrupt capability are a unique combination for the VTP series. Low trip temperature Current ratings from 1.1 A to 2.1 A Voltage ratings from 16V Safely interrupt high fault current Low-resistance devices increase battery operating time Halogen-free and RoHS compliant Compatible with high-volume electronics assembly UL Recognized to UL 1434 CSA Certified to CSA TIL No. CA-3A TUV Certified to EN 60730-1

Littelfuse PolySwitch, a pioneer of polymeric positive temperature coefficient (PPTC) resettable devices, offers several material platforms to help protect battery applications. The low trip temperature and broad range of hold current ratings combined with a broad range of form-factors and high current interrupt capability are a unique combination for the VTP series. Low trip temperature Current ratings from 1.1 A to 2.1 A Voltage ratings from 16V Safely interrupt high fault current Low-resistance devices increase battery operating time Halogen-free and RoHS compliant Compatible with high-volume electronics assembly UL Recognized to UL 1434 CSA Certified to CSA TIL No. CA-3A TUV Certified to EN 60730-1

Supplier's Site
Fuse, Ptc Reset, 16V, 1.7A, Strap; Product Range Littelfuse - 40K9900 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 16V, 1.7A, Strap; Product Range Littelfuse
40K9900
Fuse, Ptc Reset, 16V, 1.7A, Strap; Product Range Littelfuse 40K9900
FUSE, PTC RESET, 16V, 1.7A, STRAP; Product Range:PolySwitch VTP Series; Voltage Rating:16VDC; Holding Current:1.7A; Tripping Current:3.4A; Time to Trip:5s; Current Rating Max:100A; Operating Temperature Min:-; External Depth:0.8mm RoHS Compliant: Yes

FUSE, PTC RESET, 16V, 1.7A, STRAP; Product Range:PolySwitch VTP Series; Voltage Rating:16VDC; Holding Current:1.7A; Tripping Current:3.4A; Time to Trip:5s; Current Rating Max:100A; Operating Temperature Min:-; External Depth:0.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company
Product Category Circuit Protection Components Resettable PTCs
Product Number VTP170SSF 40K9900
Product Name 16V PolySwitch Lead Free Battery Strap PPTC - 90C Activation Temperature Fuse, Ptc Reset, 16V, 1.7A, Strap; Product Range Littelfuse
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-MSMD075TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1812; 1812 (4532 Metric)
Standards and Certifications CSA Mark; CSA, TUV, UR
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-R250-AP-10-99-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details