Win Source Part Number: 1301624-SMD1206P025T
Category: Circuit Protection>PTC Resettable Fuses
Series: POLY-FUSE®, SMD1206
Type: Polymeric
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Thickness (Max): 0.030" (0.75mm)
Voltage - Max: 16V
Current - Max: 40 A
Current - Hold (Ih) (Max): 250 mA
Current - Trip (It): 500 mA
Time to Trip: 80 ms
Package / Case: 1206 (3216 Metric), Concave
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.128" L x 0.065" W (3.25mm x 1.65mm)
Resistance - Initial (Ri) (Min): 550 mOhms
Resistance - Post Trip (R1) (Max): 2.3 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: SMD1206P025TSAR
Product Status: Obsolete
Approval Agency: cURus, TUV
Polymeric PTC Resettable Fuse 16V 250mA Ih Surface Mount 1206 (3216 Metric), Concave
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | 1301624-SMD1206P025TFA | SMD1206P025TFA-ND |
| Product Name | Circuit Protection - PTC Resettable Fuses | PTC Resettable Fuses |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SMD (SMT) | Surface Mount Technology (SMT / SMD) |