Polymeric PTC Resettable Fuse 16V 2.1A Ih User Defined Strap
FUSE, PTC RESET, 16V, 2.1A, STRAP; Product Range:PolySwitch VTP Series; Voltage Rating:16VDC; Holding Current:2.1A; Tripping Current:4.7A; Time to Trip:5s; Current Rating Max:100A; Operating Temperature Min:-; External Depth:0.8mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | VTP210GF-ND | 40K9911 |
| Product Name | PTC Resettable Fuses | Fuse, Ptc Reset, 16V, 2.1A, Strap; Product Range Littelfuse |
| Package Size | Strap |