Littelfuse, Inc. PTC Resettable Fuses RXEF065

Description
Polymeric PTC Resettable Fuse 72V 650mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 72V 650mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RXEF065HF-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RXEF065HF-ND
PTC Resettable Fuses RXEF065HF-ND
Polymeric PTC Resettable Fuse 72V 650mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 72V 650mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Polyswitch, Radial, 0.65A; Thermistor Mounting Littelfuse - 26M2726 - Newark, An Avnet Company
Chicago, IL, United States
Polyswitch, Radial, 0.65A; Thermistor Mounting Littelfuse
26M2726
Polyswitch, Radial, 0.65A; Thermistor Mounting Littelfuse 26M2726
POLYSWITCH, RADIAL, 0.65A; Thermistor Mounting:Through Hole; Product Range:PolySwitch RXEF Series; Holding Current:650mA; Tripping Current:1.3A; Voltage Rating:72VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

POLYSWITCH, RADIAL, 0.65A; Thermistor Mounting:Through Hole; Product Range:PolySwitch RXEF Series; Holding Current:650mA; Tripping Current:1.3A; Voltage Rating:72VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset, 72V, 650Ma, Radial; Product Range Littelfuse - 04H8120 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 72V, 650Ma, Radial; Product Range Littelfuse
04H8120
Fuse, Ptc Reset, 72V, 650Ma, Radial; Product Range Littelfuse 04H8120
FUSE, PTC RESET, 72V, 650mA, RADIAL; Product Range:PolySwitch RXEF Series; Voltage Rating:72VDC; Holding Current:650mA; Tripping Current:1.3A; Time to Trip:5.3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.8mm; Length:- RoHS Compliant: Yes

FUSE, PTC RESET, 72V, 650mA, RADIAL; Product Range:PolySwitch RXEF Series; Voltage Rating:72VDC; Holding Current:650mA; Tripping Current:1.3A; Time to Trip:5.3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.8mm; Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resettable PTCs Circuit Protection Components Resettable PTCs
Product Number RXEF065HF-ND 26M2726 04H8120
Product Name PTC Resettable Fuses Polyswitch, Radial, 0.65A; Thermistor Mounting Littelfuse Fuse, Ptc Reset, 72V, 650Ma, Radial; Product Range Littelfuse
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; CSA Mark; CQC, CSA, TUV, UL RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - MF-R065-APTB-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-NSML350/6-2CT-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1206; 1206 (3216 Metric), Concave
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details