Littelfuse, Inc. PTC Resettable Fuses RUEF185

Description
Polymeric PTC Resettable Fuse 30V 1.85A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 1.85A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RUEF185HF-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RUEF185HF-ND
PTC Resettable Fuses RUEF185HF-ND
Polymeric PTC Resettable Fuse 30V 1.85A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 1.85A Ih Through Hole Radial, Disc

Buy Now Datasheet
Polyswitch, Radial, 1.85A; Thermistor Mounting Littelfuse - 26M2709 - Newark, An Avnet Company
Chicago, IL, United States
Polyswitch, Radial, 1.85A; Thermistor Mounting Littelfuse
26M2709
Polyswitch, Radial, 1.85A; Thermistor Mounting Littelfuse 26M2709
POLYSWITCH, RADIAL, 1.85A; Thermistor Mounting:Through Hole; Product Range:PolySwitch RUEF Series; Holding Current:1.85A; Tripping Current:3.7A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

POLYSWITCH, RADIAL, 1.85A; Thermistor Mounting:Through Hole; Product Range:PolySwitch RUEF Series; Holding Current:1.85A; Tripping Current:3.7A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset, 30V, 1.85A, Radial; Product Range Littelfuse - 04H7993 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 30V, 1.85A, Radial; Product Range Littelfuse
04H7993
Fuse, Ptc Reset, 30V, 1.85A, Radial; Product Range Littelfuse 04H7993
FUSE, PTC RESET, 30V, 1.85A, RADIAL; Product Range:PolySwitch RUEF Series; Voltage Rating:30VDC; Holding Current:1.85A; Tripping Current:3.7A; Time to Trip:8.7s; Fuse Shape:Round; Current Rating Max:100A; Lead Spacing:5.8mm RoHS Compliant: Yes

FUSE, PTC RESET, 30V, 1.85A, RADIAL; Product Range:PolySwitch RUEF Series; Voltage Rating:30VDC; Holding Current:1.85A; Tripping Current:3.7A; Time to Trip:8.7s; Fuse Shape:Round; Current Rating Max:100A; Lead Spacing:5.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resettable PTCs Circuit Protection Components Resettable PTCs
Product Number RUEF185HF-ND 26M2709 04H7993
Product Name PTC Resettable Fuses Polyswitch, Radial, 1.85A; Thermistor Mounting Littelfuse Fuse, Ptc Reset, 30V, 1.85A, Radial; Product Range Littelfuse
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; CSA Mark; CQC, CSA, TUV, UL RoHS RoHS
Unlock Full Specs
to access all available technical data