Littelfuse, Inc. PTC Resettable Fuses RUEF400K

Description
Polymeric PTC Resettable Fuse 30V 4A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 4A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RUEF400KHF-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RUEF400KHF-ND
PTC Resettable Fuses RUEF400KHF-ND
Polymeric PTC Resettable Fuse 30V 4A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 4A Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Ptc Reset, 30V, 4A, Radial; Product Range Littelfuse - 40K8520 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 30V, 4A, Radial; Product Range Littelfuse
40K8520
Fuse, Ptc Reset, 30V, 4A, Radial; Product Range Littelfuse 40K8520
FUSE, PTC RESET, 30V, 4A, RADIAL; Product Range:PolySwitch RUEF Series; Voltage Rating:30VDC; Holding Current:4A; Tripping Current:8A; Lead Spacing:5.8mm; Length:14mm; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

FUSE, PTC RESET, 30V, 4A, RADIAL; Product Range:PolySwitch RUEF Series; Voltage Rating:30VDC; Holding Current:4A; Tripping Current:8A; Lead Spacing:5.8mm; Length:14mm; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number RUEF400KHF-ND 40K8520
Product Name PTC Resettable Fuses Fuse, Ptc Reset, 30V, 4A, Radial; Product Range Littelfuse
Mounting / Packaging Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - MF-R075-AP-99-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-R017-0-17-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; cUL, cURus, TUV, UL
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details