Littelfuse, Inc. Circuit Protection - PTC Resettable Fuses RKEF500-2

Description
Win Source Part Number: 1301594-RKEF500-2 Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, RKEF Type: Polymeric Package: Tape & Reel (TR),Cut Tape (CT) Height - Seated (Max): 1.142" (29.00mm) Standard Package: 1,000 Lead Spacing: 0.400" (10.15mm) Voltage - Max: 60V Current - Max: 40 A Current - Hold (Ih) (Max): 5 A Current - Trip (It): 10 A Time to Trip: 28 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.140" L x 0.120" W (29.00mm x 3.00mm) Resistance - Initial (Ri) (Min): 12 mOhms Resistance - Post Trip (R1) (Max): 50 mOhms ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: 18-RKEF500-2DKRINACT IVE,F9706TR,RF4481-0 00,18-RKEF500-2TR,18 -RKEF500-2CT,RKEF500 -2TR,18-RKEF500-2DKR ,RKEF500-2TR,18-RKEF 500-2DKR,F9706TR Approval Agency: CSA, TUV, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1301594-RKEF500-2 Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, RKEF Type: Polymeric Package: Tape & Reel (TR),Cut Tape (CT) Height - Seated (Max): 1.142" (29.00mm) Standard Package: 1,000 Lead Spacing: 0.400" (10.15mm) Voltage - Max: 60V Current - Max: 40 A Current - Hold (Ih) (Max): 5 A Current - Trip (It): 10 A Time to Trip: 28 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.140" L x 0.120" W (29.00mm x 3.00mm) Resistance - Initial (Ri) (Min): 12 mOhms Resistance - Post Trip (R1) (Max): 50 mOhms ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: 18-RKEF500-2DKRINACT IVE,F9706TR,RF4481-0 00,18-RKEF500-2TR,18 -RKEF500-2CT,RKEF500 -2TR,18-RKEF500-2DKR ,RKEF500-2TR,18-RKEF 500-2DKR,F9706TR Approval Agency: CSA, TUV, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1301594-RKEF500-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1301594-RKEF500-2
Circuit Protection - PTC Resettable Fuses 1301594-RKEF500-2
Win Source Part Number: 1301594-RKEF500-2 Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, RKEF Type: Polymeric Package: Tape & Reel (TR),Cut Tape (CT) Height - Seated (Max): 1.142" (29.00mm) Standard Package: 1,000 Lead Spacing: 0.400" (10.15mm) Voltage - Max: 60V Current - Max: 40 A Current - Hold (Ih) (Max): 5 A Current - Trip (It): 10 A Time to Trip: 28 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.140" L x 0.120" W (29.00mm x 3.00mm) Resistance - Initial (Ri) (Min): 12 mOhms Resistance - Post Trip (R1) (Max): 50 mOhms ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: 18-RKEF500-2DKRINACT IVE,F9706TR,RF4481-0 00,18-RKEF500-2TR,18 -RKEF500-2CT,RKEF500 -2TR,18-RKEF500-2DKR ,RKEF500-2TR,18-RKEF 500-2DKR,F9706TR Approval Agency: CSA, TUV, UL

Win Source Part Number: 1301594-RKEF500-2
Category: Circuit Protection>PTC Resettable Fuses
Series: PolySwitch®, RKEF
Type: Polymeric
Package: Tape & Reel (TR),Cut Tape (CT)
Height - Seated (Max): 1.142" (29.00mm)
Standard Package: 1,000
Lead Spacing: 0.400" (10.15mm)
Voltage - Max: 60V
Current - Max: 40 A
Current - Hold (Ih) (Max): 5 A
Current - Trip (It): 10 A
Time to Trip: 28 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.140" L x 0.120" W (29.00mm x 3.00mm)
Resistance - Initial (Ri) (Min): 12 mOhms
Resistance - Post Trip (R1) (Max): 50 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: 18-RKEF500-2DKRINACTIVE,F9706TR,RF4481-000,18-RKEF500-2TR,18-RKEF500-2CT,RKEF500-2TR,18-RKEF500-2DKR,RKEF500-2TR,18-RKEF500-2DKR,F9706TR
Approval Agency: CSA, TUV, UL

Buy Now Datasheet
PTC Resettable Fuses - 18-RKEF500-2CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
18-RKEF500-2CT-ND
PTC Resettable Fuses 18-RKEF500-2CT-ND
Polymeric PTC Resettable Fuse 60V 5A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V 5A Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - 18-RKEF500-2TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
18-RKEF500-2TR-ND
PTC Resettable Fuses 18-RKEF500-2TR-ND
Polymeric PTC Resettable Fuse 60V 5A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V 5A Ih Through Hole Radial, Disc

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resettable PTCs Resettable PTCs
Product Number 1301594-RKEF500-2 18-RKEF500-2CT-ND
Product Name Circuit Protection - PTC Resettable Fuses PTC Resettable Fuses
Mounting / Packaging Through-Hole; Through Hole Through-Hole
Unlock Full Specs
to access all available technical data