Littelfuse, Inc. PTC Resettable Fuses TRF250-080U

Description
Polymeric PTC Resettable Fuse 60V (250V Int) 80mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 60V (250V Int) 80mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - TRF250-080U-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
TRF250-080U-ND
PTC Resettable Fuses TRF250-080U-ND
Polymeric PTC Resettable Fuse 60V (250V Int) 80mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V (250V Int) 80mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 962272-TRF250-080U - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
962272-TRF250-080U
Circuit Protection - PTC Resettable Fuses 962272-TRF250-080U
Win Source Part Number: 962272-TRF250-080U Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, TRF250 Type: Polymeric Package: Bag Height - Seated (Max): 0.366" (9.30mm) Standard Package: 500 Lead Spacing: 0.197" (5.00mm) Voltage - Max: 60V (250V Int) Current - Max: 3 A Current - Hold (Ih) (Max): 80 mA Current - Trip (It): 160 mA Time to Trip: 4 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.189" Dia x 0.150" T (4.80mm x 3.80mm) Resistance - Initial (Ri) (Min): 14 Ohms Resistance - Post Trip (R1) (Max): 33 Ohms ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: RF0125-000,TRF250080 U,-1024-TRF250-080U Approval Agency: CSA, TUV, UL

Win Source Part Number: 962272-TRF250-080U
Category: Circuit Protection>PTC Resettable Fuses
Series: PolySwitch®, TRF250
Type: Polymeric
Package: Bag
Height - Seated (Max): 0.366" (9.30mm)
Standard Package: 500
Lead Spacing: 0.197" (5.00mm)
Voltage - Max: 60V (250V Int)
Current - Max: 3 A
Current - Hold (Ih) (Max): 80 mA
Current - Trip (It): 160 mA
Time to Trip: 4 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.189" Dia x 0.150" T (4.80mm x 3.80mm)
Resistance - Initial (Ri) (Min): 14 Ohms
Resistance - Post Trip (R1) (Max): 33 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: RF0125-000,TRF250080U,-1024-TRF250-080U
Approval Agency: CSA, TUV, UL

Buy Now Datasheet
Fuse, Ptc Reset, 60V, 80Ma, Radial; Product Range Littelfuse - 03M1129 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 60V, 80Ma, Radial; Product Range Littelfuse
03M1129
Fuse, Ptc Reset, 60V, 80Ma, Radial; Product Range Littelfuse 03M1129
FUSE, PTC RESET, 60V, 80mA, RADIAL; Product Range:PolySwitch TR Series; Voltage Rating:60VDC; Holding Current:80mA; Tripping Current:160mA; Time to Trip:4s; Fuse Shape:Round; Current Rating Max:3A; Lead Spacing:5mm; Diameter:4.8mm RoHS Compliant: Yes

FUSE, PTC RESET, 60V, 80mA, RADIAL; Product Range:PolySwitch TR Series; Voltage Rating:60VDC; Holding Current:80mA; Tripping Current:160mA; Time to Trip:4s; Fuse Shape:Round; Current Rating Max:3A; Lead Spacing:5mm; Diameter:4.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs
Product Number TRF250-080U-ND 962272-TRF250-080U 03M1129
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses Fuse, Ptc Reset, 60V, 80Ma, Radial; Product Range Littelfuse
Mounting / Packaging Through-Hole Through-Hole; Through Hole
Package Size Radial, Disc Bag
Standards and Certifications UL; CSA Mark; CSA, TUV, UL RoHS
Tj -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data