Littelfuse, Inc. PTC Resettable Fuses RUEF110S

Description
Polymeric PTC Resettable Fuse 30V 1.1A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 1.1A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RUEF110SHF-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RUEF110SHF-ND
PTC Resettable Fuses RUEF110SHF-ND
Polymeric PTC Resettable Fuse 30V 1.1A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 1.1A Ih Through Hole Radial, Disc

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1019702-RUEF110S - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1019702-RUEF110S
Circuit Protection - PTC Resettable Fuses 1019702-RUEF110S
Win Source Part Number: 1019702-RUEF110S Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, RUEF Type: Polymeric Package: Bag Height - Seated (Max): 0.559" (14.20mm) Standard Package: 500 Lead Spacing: 0.199" (5.05mm) Voltage - Max: 30V Current - Max: 100 A Current - Hold (Ih) (Max): 1.1 A Current - Trip (It): 2.2 A Time to Trip: 6.6 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.291" L x 0.118" W (7.40mm x 3.00mm) Resistance - Initial (Ri) (Min): 70 mOhms Resistance - Post Trip (R1) (Max): 170 mOhms ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: -RUEF110S-ND,RF2555- 000,RF0561-000,-RUEF 110SHF,-RUEF110S,RUE F110SHF Approval Agency: CQC, CSA, TUV, UL

Win Source Part Number: 1019702-RUEF110S
Category: Circuit Protection>PTC Resettable Fuses
Series: PolySwitch®, RUEF
Type: Polymeric
Package: Bag
Height - Seated (Max): 0.559" (14.20mm)
Standard Package: 500
Lead Spacing: 0.199" (5.05mm)
Voltage - Max: 30V
Current - Max: 100 A
Current - Hold (Ih) (Max): 1.1 A
Current - Trip (It): 2.2 A
Time to Trip: 6.6 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.291" L x 0.118" W (7.40mm x 3.00mm)
Resistance - Initial (Ri) (Min): 70 mOhms
Resistance - Post Trip (R1) (Max): 170 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: -RUEF110S-ND,RF2555-000,RF0561-000,-RUEF110SHF,-RUEF110S,RUEF110SHF
Approval Agency: CQC, CSA, TUV, UL

Buy Now Datasheet
Resettable Fuse, Ptc, 30V, 1.1A, Radial; Product Range Littelfuse - 03M0925 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse, Ptc, 30V, 1.1A, Radial; Product Range Littelfuse
03M0925
Resettable Fuse, Ptc, 30V, 1.1A, Radial; Product Range Littelfuse 03M0925
RESETTABLE FUSE, PTC, 30V, 1.1A, RADIAL; Product Range:PolySwitch RUEF Series; Voltage Rating:30VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:6.6s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.8mm RoHS Compliant: Yes

RESETTABLE FUSE, PTC, 30V, 1.1A, RADIAL; Product Range:PolySwitch RUEF Series; Voltage Rating:30VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:6.6s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs
Product Number RUEF110SHF-ND 1019702-RUEF110S 03M0925
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses Resettable Fuse, Ptc, 30V, 1.1A, Radial; Product Range Littelfuse
Mounting / Packaging Through-Hole Through-Hole; Through Hole
Package Size Radial, Disc Bag
Standards and Certifications UL; CSA Mark; CQC, CSA, TUV, UL RoHS
Tj -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data