Littelfuse, Inc. PTC Resettable Fuses TRF250-180

Description
Polymeric PTC Resettable Fuse 100V (250V Int) 180mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 100V (250V Int) 180mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - TRF250-180-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
TRF250-180-ND
PTC Resettable Fuses TRF250-180-ND
Polymeric PTC Resettable Fuse 100V (250V Int) 180mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 100V (250V Int) 180mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Resettable Ptc, 250Vac, 0.18A, Thd; Thermistor Mounting Littelfuse - 99AC4530 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 250Vac, 0.18A, Thd; Thermistor Mounting Littelfuse
99AC4530
Fuse, Resettable Ptc, 250Vac, 0.18A, Thd; Thermistor Mounting Littelfuse 99AC4530
FUSE, RESETTABLE PTC, 250VAC, 0.18A, THD; Thermistor Mounting:Through Hole; Product Range:PolySwitch TRF250 Series; Holding Current:180mA; Tripping Current:650mA; Voltage Rating:250VAC; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 250VAC, 0.18A, THD; Thermistor Mounting:Through Hole; Product Range:PolySwitch TRF250 Series; Holding Current:180mA; Tripping Current:650mA; Voltage Rating:250VAC; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number TRF250-180-ND 99AC4530
Product Name PTC Resettable Fuses Fuse, Resettable Ptc, 250Vac, 0.18A, Thd; Thermistor Mounting Littelfuse
Mounting / Packaging Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
Fuse, Ptc Reset, 30V, 2.5A, Radial; Product Range Bourns - 26AC2076 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Trigger Current 5 amps
Response Time 1.03E10 ns
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-LSMF075/72X-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 2920 (7351 Metric), Concave
Tj -40 to 85 C (-40 to 185 F)
View Details