Polymeric PTC Resettable Fuse 30V 900mA Ih Through Hole Radial, Disc
POLYSWITCH, RADIAL, 0.9A; Thermistor Mounting:Through Hole; Product Range:PolySwitch RUEF Series; Holding Current:900mA; Tripping Current:1.8A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
FUSE, PTC RESET, 30V, 900mA, RADIAL; Product Range:PolySwitch RUEF Series; Voltage Rating:30VDC; Holding Current:900mA; Tripping Current:1.8A; Time to Trip:5.9s; Fuse Shape:Round; Current Rating Max:100A; Lead Spacing:5.8mm; Length:-RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resettable PTCs | Circuit Protection Components | Resettable PTCs |
| Product Number | RUEF090HF-ND | 26M2705 | 04H7985 |
| Product Name | PTC Resettable Fuses | Polyswitch, Radial, 0.9A; Thermistor Mounting Littelfuse | Fuse, Ptc Reset, 30V, 900Ma, Radial; Product Range Littelfuse |
| Mounting / Packaging | Through-Hole | ||
| Package Size | Radial, Disc | ||
| Standards and Certifications | UL; CSA Mark; CQC, CSA, TUV, UL | RoHS |