Littelfuse, Inc. PTC Resettable Fuses SRP350F

Description
Polymeric PTC Resettable Fuse 30V 3.5A Ih User Defined Strap
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 3.5A Ih User Defined Strap
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - SRP350F-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
SRP350F-ND
PTC Resettable Fuses SRP350F-ND
Polymeric PTC Resettable Fuse 30V 3.5A Ih User Defined Strap

Polymeric PTC Resettable Fuse 30V 3.5A Ih User Defined Strap

Buy Now Datasheet
Electronic Wholesale - SRP350F - 1258817-SRP350F - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SRP350F
1258817-SRP350F
Electronic Wholesale - SRP350F 1258817-SRP350F
Manufacturer: Littelfuse Inc. Win Source Part Number: 1258817-SRP350F Packaging: Bulk Type: Polymeric Mounting Style: User Defined Approvals: CSA, TUV, UL Voltage - Max: 30V Current - Max: 100A Current - Trip (It): 6.3A Time to Trip: 3s Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: Strap Current - Hold (Ih) (Maximum): 3.5A Thickness (Maximum): 0.043" (1.10mm) Resistance - Initial (Ri) (Minimum): 17 mOhms Resistance - Post Trip (R1) (Maximum): 50 mOhms Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 1.185" L x 0.522" W (30.10mm x 13.25mm)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1258817-SRP350F
Packaging: Bulk
Type: Polymeric
Mounting Style: User Defined
Approvals: CSA, TUV, UL
Voltage - Max: 30V
Current - Max: 100A
Current - Trip (It): 6.3A
Time to Trip: 3s
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.macom.com
Manufacturer Package: Strap
Current - Hold (Ih) (Maximum): 3.5A
Thickness (Maximum): 0.043" (1.10mm)
Resistance - Initial (Ri) (Minimum): 17 mOhms
Resistance - Post Trip (R1) (Maximum): 50 mOhms
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Parts Dimension: 1.185" L x 0.522" W (30.10mm x 13.25mm)

Buy Now
Polyswitch, Strap, 3.5A; Thermistor Mounting Littelfuse - 42M2589 - Newark, An Avnet Company
Chicago, IL, United States
Polyswitch, Strap, 3.5A; Thermistor Mounting Littelfuse
42M2589
Polyswitch, Strap, 3.5A; Thermistor Mounting Littelfuse 42M2589
POLYSWITCH, STRAP, 3.5A; Thermistor Mounting:Strap; Product Range:PolySwitch SRP Series; Holding Current:3.5A; Tripping Current:6.3A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

POLYSWITCH, STRAP, 3.5A; Thermistor Mounting:Strap; Product Range:PolySwitch SRP Series; Holding Current:3.5A; Tripping Current:6.3A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resettable PTCs Circuit Protection Components Circuit Protection Components
Product Number SRP350F-ND 1258817-SRP350F 42M2589
Product Name PTC Resettable Fuses Electronic Wholesale - SRP350F Polyswitch, Strap, 3.5A; Thermistor Mounting Littelfuse
Package Size Strap Strap
Unlock Full Specs
to access all available technical data