Littelfuse, Inc. PTC Resettable Fuses RUEF090-2

Description
Polymeric PTC Resettable Fuse 30V 900mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 900mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RUEF090-2HFTR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RUEF090-2HFTR-ND
PTC Resettable Fuses RUEF090-2HFTR-ND
Polymeric PTC Resettable Fuse 30V 900mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 900mA Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - RUEF090-2HFCT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RUEF090-2HFCT-ND
PTC Resettable Fuses RUEF090-2HFCT-ND
Polymeric PTC Resettable Fuse 30V 900mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 900mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Resettable Fuse, Ptc, 30V, 900Ma, Radial; Product Range Littelfuse - 76T4558 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse, Ptc, 30V, 900Ma, Radial; Product Range Littelfuse
76T4558
Resettable Fuse, Ptc, 30V, 900Ma, Radial; Product Range Littelfuse 76T4558
RESETTABLE FUSE, PTC, 30V, 900mA, RADIAL; Product Range:PolySwitch RUEF Series; Voltage Rating:30VDC; Holding Current:900mA; Tripping Current:1.8A; Time to Trip:5.9s; Fuse Shape:Rectangular; Current Rating Max:100A; Diameter:- RoHS Compliant: Yes

RESETTABLE FUSE, PTC, 30V, 900mA, RADIAL; Product Range:PolySwitch RUEF Series; Voltage Rating:30VDC; Holding Current:900mA; Tripping Current:1.8A; Time to Trip:5.9s; Fuse Shape:Rectangular; Current Rating Max:100A; Diameter:- RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset, 30V, 900Ma, Radial, Full Reel; Product Range Littelfuse - 04H7986 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 30V, 900Ma, Radial, Full Reel; Product Range Littelfuse
04H7986
Fuse, Ptc Reset, 30V, 900Ma, Radial, Full Reel; Product Range Littelfuse 04H7986
FUSE, PTC RESET, 30V, 900mA, RADIAL, FULL REEL; Product Range:PolySwitch RUEF Series; Voltage Rating:30VDC; Holding Current:900mA; Tripping Current:1.8A; Time to Trip:5.9s; Fuse Shape:Rectangular; Current Rating Max:100A; Diameter:- RoHS Compliant: Yes

FUSE, PTC RESET, 30V, 900mA, RADIAL, FULL REEL; Product Range:PolySwitch RUEF Series; Voltage Rating:30VDC; Holding Current:900mA; Tripping Current:1.8A; Time to Trip:5.9s; Fuse Shape:Rectangular; Current Rating Max:100A; Diameter:- RoHS Compliant: Yes

Supplier's Site
PTC RESET FUSE 30V 900MA RADIAL - 461-RUEF090-2 - Utmel Electronic Limited
Hong Kong, China
PTC RESET FUSE 30V 900MA RADIAL
461-RUEF090-2
PTC RESET FUSE 30V 900MA RADIAL 461-RUEF090-2
PTC RESET FUSE 30V 900MA RADIAL

PTC RESET FUSE 30V 900MA RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resettable PTCs Resettable PTCs Resettable PTCs
Product Number RUEF090-2HFTR-ND 76T4558 461-RUEF090-2
Product Name PTC Resettable Fuses Resettable Fuse, Ptc, 30V, 900Ma, Radial; Product Range Littelfuse PTC RESET FUSE 30V 900MA RADIAL
Mounting / Packaging Through-Hole Through-Hole; Radial Leads; Through Hole
Package Size Radial, Disc
Standards and Certifications UL; CSA Mark; CQC, CSA, TUV, UL RoHS RoHS; CSA Mark; CQC, CSA, TUV, UL
Unlock Full Specs
to access all available technical data