Polymeric PTC Resettable Fuse 30V 3A Ih Through Hole Radial, Disc
Polymeric PTC Resettable Fuse 30V 3A Ih Through Hole Radial, Disc
FUSE, RESETTABLE PTC, 30VDC, 3A, THD; Product Range:PolySwitch RUEF Series; Voltage Rating:30VDC; Holding Current:3A; Tripping Current:6A; Time to Trip:10.8s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.8mm RoHS Compliant: Yes
FUSE, PTC RESET, 30V, 3A, RADIAL, FULL REEL; Product Range:PolySwitch RUEF Series; Voltage Rating:30VDC; Holding Current:3A; Tripping Current:6A; Time to Trip:10.8s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.8mmRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs | Resettable PTCs |
| Product Number | RUEF300-2HFTR-ND | 40AH0553 | 04H7998 |
| Product Name | PTC Resettable Fuses | Fuse, Resettable Ptc, 30Vdc, 3A, Thd; Product Range Littelfuse | Fuse, Ptc Reset, 30V, 3A, Radial, Full Reel; Product Range Littelfuse |
| Mounting / Packaging | Through-Hole | ||
| Package Size | Radial, Disc | ||
| Standards and Certifications | UL; CSA Mark; CQC, CSA, TUV, UL | RoHS |