Littelfuse, Inc. PTC Resettable Fuses RXEF185

Description
Polymeric PTC Resettable Fuse 72V 1.85A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 72V 1.85A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RXEF185HF-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RXEF185HF-ND
PTC Resettable Fuses RXEF185HF-ND
Polymeric PTC Resettable Fuse 72V 1.85A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 72V 1.85A Ih Through Hole Radial, Disc

Buy Now Datasheet
Polyswitch, Radial, 1.85A; Thermistor Mounting Littelfuse - 42M2528 - Newark, An Avnet Company
Chicago, IL, United States
Polyswitch, Radial, 1.85A; Thermistor Mounting Littelfuse
42M2528
Polyswitch, Radial, 1.85A; Thermistor Mounting Littelfuse 42M2528
POLYSWITCH, RADIAL, 1.85A; Thermistor Mounting:Through Hole; Product Range:PolySwitch RXEF Series; Holding Current:1.85A; Tripping Current:3.7A; Voltage Rating:72VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

POLYSWITCH, RADIAL, 1.85A; Thermistor Mounting:Through Hole; Product Range:PolySwitch RXEF Series; Holding Current:1.85A; Tripping Current:3.7A; Voltage Rating:72VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset, 72V, 1.85A, Radial; Product Range Littelfuse - 04H8130 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 72V, 1.85A, Radial; Product Range Littelfuse
04H8130
Fuse, Ptc Reset, 72V, 1.85A, Radial; Product Range Littelfuse 04H8130
FUSE, PTC RESET, 72V, 1.85A, RADIAL; Product Range:PolySwitch RXEF Series; Voltage Rating:72VDC; Holding Current:1.85A; Tripping Current:3.7A; Time to Trip:12.6s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.8mm; Length:-RoHS Compliant: Yes

FUSE, PTC RESET, 72V, 1.85A, RADIAL; Product Range:PolySwitch RXEF Series; Voltage Rating:72VDC; Holding Current:1.85A; Tripping Current:3.7A; Time to Trip:12.6s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.8mm; Length:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resettable PTCs Circuit Protection Components Resettable PTCs
Product Number RXEF185HF-ND 42M2528 04H8130
Product Name PTC Resettable Fuses Polyswitch, Radial, 1.85A; Thermistor Mounting Littelfuse Fuse, Ptc Reset, 72V, 1.85A, Radial; Product Range Littelfuse
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; CSA Mark; CQC, CSA, TUV, UL RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - MF-PSML200-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 0805; 0805 (2012 Metric), Concave
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - CMF-RL10-0-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UR
View Details
2 suppliers
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details