Littelfuse, Inc. PTC Resettable Fuses RXEF090

Description
Polymeric PTC Resettable Fuse 72V 900mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 72V 900mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RXEF090HF-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RXEF090HF-ND
PTC Resettable Fuses RXEF090HF-ND
Polymeric PTC Resettable Fuse 72V 900mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 72V 900mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Ptc Reset, 72V, 900Ma, Radial; Product Range Littelfuse - 99H1959 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 72V, 900Ma, Radial; Product Range Littelfuse
99H1959
Fuse, Ptc Reset, 72V, 900Ma, Radial; Product Range Littelfuse 99H1959
FUSE, PTC RESET, 72V, 900mA, RADIAL; Product Range:PolySwitch RXEF Series; Voltage Rating:72VDC; Holding Current:900mA; Tripping Current:1.8A; Time to Trip:7.2s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.8mm; Length:- RoHS Compliant: Yes

FUSE, PTC RESET, 72V, 900mA, RADIAL; Product Range:PolySwitch RXEF Series; Voltage Rating:72VDC; Holding Current:900mA; Tripping Current:1.8A; Time to Trip:7.2s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.8mm; Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number RXEF090HF-ND 99H1959
Product Name PTC Resettable Fuses Fuse, Ptc Reset, 72V, 900Ma, Radial; Product Range Littelfuse
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; CSA Mark; CQC, CSA, TUV, UL RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - 118-MF-R020-2TR-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
2 suppliers
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-NSMF025/24X-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1206; 1206 (3216 Metric), Concave
Standards and Certifications UL; cUL, cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details