Littelfuse, Inc. PTC Resettable Fuses RKEF110

Description
Polymeric PTC Resettable Fuse 60V 1.1A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 60V 1.1A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RKEF110HF-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RKEF110HF-ND
PTC Resettable Fuses RKEF110HF-ND
Polymeric PTC Resettable Fuse 60V 1.1A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V 1.1A Ih Through Hole Radial, Disc

Buy Now Datasheet
Pptc Resettable Fuse, 1.1A, 60V, Radial; Product Range Littelfuse - 44P2895 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 1.1A, 60V, Radial; Product Range Littelfuse
44P2895
Pptc Resettable Fuse, 1.1A, 60V, Radial; Product Range Littelfuse 44P2895
PPTC RESETTABLE FUSE, 1.1A, 60V, RADIAL; Product Range:PolySwitch RKEF Series; Voltage Rating:60VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:3s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.8mm RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 1.1A, 60V, RADIAL; Product Range:PolySwitch RKEF Series; Voltage Rating:60VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:3s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.8mm RoHS Compliant: Yes

Supplier's Site
Fuse, Resettable Ptc, 60Vdc, 1.1A, Th; Thermistor Mounting Littelfuse - 17AC5547 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 60Vdc, 1.1A, Th; Thermistor Mounting Littelfuse
17AC5547
Fuse, Resettable Ptc, 60Vdc, 1.1A, Th; Thermistor Mounting Littelfuse 17AC5547
FUSE, RESETTABLE PTC, 60VDC, 1.1A, TH; Thermistor Mounting:Through Hole; Product Range:PolySwitch RKEF Series; Holding Current:1.1A; Tripping Current:2.2A; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 60VDC, 1.1A, TH; Thermistor Mounting:Through Hole; Product Range:PolySwitch RKEF Series; Holding Current:1.1A; Tripping Current:2.2A; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
PTC RESET FUSE 60V 1.1A RADIAL - 461-RKEF110 - Utmel Electronic Limited
Hong Kong, China
PTC RESET FUSE 60V 1.1A RADIAL
461-RKEF110
PTC RESET FUSE 60V 1.1A RADIAL 461-RKEF110
PTC RESET FUSE 60V 1.1A RADIAL

PTC RESET FUSE 60V 1.1A RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resettable PTCs Resettable PTCs Resettable PTCs Resettable PTCs
Product Number RKEF110HF-ND 44P2895 17AC5547 461-RKEF110
Product Name PTC Resettable Fuses Pptc Resettable Fuse, 1.1A, 60V, Radial; Product Range Littelfuse Fuse, Resettable Ptc, 60Vdc, 1.1A, Th; Thermistor Mounting Littelfuse PTC RESET FUSE 60V 1.1A RADIAL
Mounting / Packaging Through-Hole Through-Hole; Radial Leads; Through Hole
Package Size Radial, Disc
Standards and Certifications UL; CSA Mark; CSA, TUV, UL RoHS RoHS RoHS; CSA Mark; CSA, TUV, UL
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-LSMF200/33X-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 2920 (7351 Metric), Concave
Tj -40 to 85 C (-40 to 185 F)
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-LSMF260/33X-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 2920 (7351 Metric), Concave
Tj -40 to 85 C (-40 to 185 F)
View Details