Win Source Part Number: 995396-RXE025
Category: Circuit Protection>PTC Resettable Fuses
Series: PolySwitch®, RXE
Type: Polymeric
Package: Bulk
Height - Seated (Max): 0.500" (12.70mm)
Standard Package: 500
Lead Spacing: 0.199" (5.05mm)
Voltage - Max: 72V
Current - Max: 40 A
Current - Hold (Ih) (Max): 250 mA
Current - Trip (It): 500 mA
Time to Trip: 2.5 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Dimension: 0.291" Dia x 0.118" T (7.40mm x 3.00mm)
Resistance - Initial (Ri) (Min): 1.25 Ohms
Resistance - Post Trip (R1) (Max): 3 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Product Status: Obsolete
Approval Agency: CSA, TUV, UL
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Resettable PTCs |
| Product Number | 995396-RXE025 |
| Product Name | Circuit Protection - PTC Resettable Fuses |
| Mounting / Packaging | Through-Hole; Through Hole |