Littelfuse, Inc. PTC Resettable Fuses RUEF500-2

Description
Polymeric PTC Resettable Fuse 30V 5A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 5A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RUEF500TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RUEF500TR-ND
PTC Resettable Fuses RUEF500TR-ND
Polymeric PTC Resettable Fuse 30V 5A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 5A Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - RUEF500CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RUEF500CT-ND
PTC Resettable Fuses RUEF500CT-ND
Polymeric PTC Resettable Fuse 30V 5A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 5A Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Resettable Ptc, 30Vdc, 5A, Thd; Product Range Littelfuse - 40AH0554 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 30Vdc, 5A, Thd; Product Range Littelfuse
40AH0554
Fuse, Resettable Ptc, 30Vdc, 5A, Thd; Product Range Littelfuse 40AH0554
FUSE, RESETTABLE PTC, 30VDC, 5A, THD; Product Range:PolySwitch RUEF Series; Voltage Rating:30VDC; Holding Current:5A; Tripping Current:10A; Time to Trip:14.5s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:10.9mm RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 30VDC, 5A, THD; Product Range:PolySwitch RUEF Series; Voltage Rating:30VDC; Holding Current:5A; Tripping Current:10A; Time to Trip:14.5s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:10.9mm RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset, 30V, 5A, Radial, Full Reel; Product Range Littelfuse - 04H8002 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 30V, 5A, Radial, Full Reel; Product Range Littelfuse
04H8002
Fuse, Ptc Reset, 30V, 5A, Radial, Full Reel; Product Range Littelfuse 04H8002
FUSE, PTC RESET, 30V, 5A, RADIAL, FULL REEL; Product Range:PolySwitch RUEF Series; Voltage Rating:30VDC; Holding Current:5A; Tripping Current:10A; Time to Trip:14.5s; Fuse Shape:Rectangular; Current Rating Max:100A; Diameter:- RoHS Compliant: Yes

FUSE, PTC RESET, 30V, 5A, RADIAL, FULL REEL; Product Range:PolySwitch RUEF Series; Voltage Rating:30VDC; Holding Current:5A; Tripping Current:10A; Time to Trip:14.5s; Fuse Shape:Rectangular; Current Rating Max:100A; Diameter:- RoHS Compliant: Yes

Supplier's Site
Fuse, Resettable Ptc, 30Vdc, 5A, Thd; Thermistor Mounting Littelfuse - 38AC2271 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 30Vdc, 5A, Thd; Thermistor Mounting Littelfuse
38AC2271
Fuse, Resettable Ptc, 30Vdc, 5A, Thd; Thermistor Mounting Littelfuse 38AC2271
FUSE, RESETTABLE PTC, 30VDC, 5A, THD; Thermistor Mounting:Through Hole; Product Range:PolySwitch RUEF Series; Holding Current:5A; Tripping Current:10A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 30VDC, 5A, THD; Thermistor Mounting:Through Hole; Product Range:PolySwitch RUEF Series; Holding Current:5A; Tripping Current:10A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs
Product Number RUEF500TR-ND 40AH0554 38AC2271
Product Name PTC Resettable Fuses Fuse, Resettable Ptc, 30Vdc, 5A, Thd; Product Range Littelfuse Fuse, Resettable Ptc, 30Vdc, 5A, Thd; Thermistor Mounting Littelfuse
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; CSA Mark; CQC, CSA, TUV, UL RoHS RoHS
Unlock Full Specs
to access all available technical data