Littelfuse, Inc. PTC Resettable Fuses RXEF160K-2

Description
Polymeric PTC Resettable Fuse 72V 1.6A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 72V 1.6A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RXEF160K-2HFCT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RXEF160K-2HFCT-ND
PTC Resettable Fuses RXEF160K-2HFCT-ND
Polymeric PTC Resettable Fuse 72V 1.6A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 72V 1.6A Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - RXEF160K-2HFTR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RXEF160K-2HFTR-ND
PTC Resettable Fuses RXEF160K-2HFTR-ND
Polymeric PTC Resettable Fuse 72V 1.6A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 72V 1.6A Ih Through Hole Radial, Disc

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1314842-RXEF160K-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1314842-RXEF160K-2
Circuit Protection - PTC Resettable Fuses 1314842-RXEF160K-2
Win Source Part Number: 1314842-RXEF160K-2 Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, RXEF Type: Polymeric Package: Tape & Reel (TR),Cut Tape (CT) Height - Seated (Max): 0.819" (20.80mm) Lead Spacing: 0.199" (5.05mm) Voltage - Max: 72V Current - Max: 40 A Current - Hold (Ih) (Max): 1.6 A Current - Trip (It): 3.2 A Time to Trip: 11.4 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.642" Dia x 0.118" T (16.30mm x 3.00mm) Resistance - Initial (Ri) (Min): 90 mOhms Resistance - Post Trip (R1) (Max): 220 mOhms ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Approval Agency: CQC, CSA, TUV, UL

Win Source Part Number: 1314842-RXEF160K-2
Category: Circuit Protection>PTC Resettable Fuses
Series: PolySwitch®, RXEF
Type: Polymeric
Package: Tape & Reel (TR),Cut Tape (CT)
Height - Seated (Max): 0.819" (20.80mm)
Lead Spacing: 0.199" (5.05mm)
Voltage - Max: 72V
Current - Max: 40 A
Current - Hold (Ih) (Max): 1.6 A
Current - Trip (It): 3.2 A
Time to Trip: 11.4 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.642" Dia x 0.118" T (16.30mm x 3.00mm)
Resistance - Initial (Ri) (Min): 90 mOhms
Resistance - Post Trip (R1) (Max): 220 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Approval Agency: CQC, CSA, TUV, UL

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resettable PTCs Resettable PTCs
Product Number RXEF160K-2HFCT-ND 1314842-RXEF160K-2
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Through-Hole Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - MF-MSMD050TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1812; 1812 (4532 Metric)
Standards and Certifications CSA Mark; CSA, TUV, UR
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-MSMF160/12X-2CT-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1812; 1812 (4532 Metric), Concave
Standards and Certifications cUR, cURus, TUV
View Details