Polymeric PTC Resettable Fuse 33V 1.85A Ih Surface Mount 2920 (7351 Metric), Concave
Polymeric PTC Resettable Fuse 33V 1.85A Ih Surface Mount 2920 (7351 Metric), Concave
Polymeric PTC Resettable Fuse 33V 1.85A Ih Surface Mount 2920 (7351 Metric), Concave
Win Source Part Number: 1301586-SMDC185F/33-
Category: Circuit Protection>PTC Resettable Fuses
Series: SMDC
Type: Polymeric
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Thickness (Max): 0.047" (1.20mm)
Voltage - Max: 33V
Current - Max: 40 A
Current - Hold (Ih) (Max): 1.85 A
Current - Trip (It): 3.7 A
Time to Trip: 2.5 s
Package / Case: 2920 (7351 Metric), Concave
Dimension: 0.295" L x 0.201" W (7.50mm x 5.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: RF3182-000,F9655TR,S
Approval Agency: CSA, TUV, UL
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | SMDC185F/33-2CT-ND | 1301586-SMDC185F/33-2 |
| Product Name | PTC Resettable Fuses | Circuit Protection - PTC Resettable Fuses |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SMD (SMT) |