Littelfuse, Inc. PTC Resettable Fuses RXEF075S

Description
Polymeric PTC Resettable Fuse 72V 750mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 72V 750mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RXEF075S-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RXEF075S-ND
PTC Resettable Fuses RXEF075S-ND
Polymeric PTC Resettable Fuse 72V 750mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 72V 750mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 978249-RXEF075S - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
978249-RXEF075S
Circuit Protection - PTC Resettable Fuses 978249-RXEF075S
Win Source Part Number: 978249-RXEF075S Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, RXEF Type: Polymeric Package: Bulk Height - Seated (Max): 0.598" (15.20mm) Standard Package: 500 Lead Spacing: 0.200" (5.08mm) Voltage - Max: 72V Current - Max: 40 A Current - Hold (Ih) (Max): 750 mA Current - Trip (It): 1.5 A Time to Trip: 6.3 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.402" Dia x 0.122" T (10.20mm x 3.10mm) Resistance - Initial (Ri) (Min): 250 mOhms Resistance - Post Trip (R1) (Max): 600 mOhms ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: RF0418-000,-1024-RXE F075S,RF2672-000,RF0 418-000-ND Approval Agency: CQC, CSA, TUV, UL

Win Source Part Number: 978249-RXEF075S
Category: Circuit Protection>PTC Resettable Fuses
Series: PolySwitch®, RXEF
Type: Polymeric
Package: Bulk
Height - Seated (Max): 0.598" (15.20mm)
Standard Package: 500
Lead Spacing: 0.200" (5.08mm)
Voltage - Max: 72V
Current - Max: 40 A
Current - Hold (Ih) (Max): 750 mA
Current - Trip (It): 1.5 A
Time to Trip: 6.3 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.402" Dia x 0.122" T (10.20mm x 3.10mm)
Resistance - Initial (Ri) (Min): 250 mOhms
Resistance - Post Trip (R1) (Max): 600 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: RF0418-000,-1024-RXEF075S,RF2672-000,RF0418-000-ND
Approval Agency: CQC, CSA, TUV, UL

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resettable PTCs Resettable PTCs
Product Number RXEF075S-ND 978249-RXEF075S
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Through-Hole Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-R025-2-17TR-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; cUL, cURus, TUV, UL
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-R050-0-99-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details