Polymeric PTC Resettable Fuse 30V 2A Ih User Defined Strap
Win Source Part Number: 1301589-SRP200
Category: Circuit Protection>PTC Resettable Fuses
Series: PolySwitch®, SRP
Type: Polymeric
Package: Bulk
Standard Package: 500
Thickness (Max): 0.043" (1.10mm)
Voltage - Max: 30V
Current - Max: 100 A
Current - Hold (Ih) (Max): 2 A
Current - Trip (It): 4.4 A
Time to Trip: 4 s
Mounting Type: User Defined
Package / Case: Strap
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.880" L x 0.417" W (22.35mm x 10.60mm)
Resistance - Initial (Ri) (Min): 30 mOhms
Resistance - Post Trip (R1) (Max): 100 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: Q688881,Q494484
Product Status: Obsolete
Approval Agency: CSA, TUV, UL
RoHS Status: RoHS non-compliant
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | SRP200-ND | 1301589-SRP200 |
| Product Name | PTC Resettable Fuses | Circuit Protection - PTC Resettable Fuses |
| Package Size | Strap | Bulk |