Littelfuse, Inc. PTC Resettable Fuses RXEF300

Description
Polymeric PTC Resettable Fuse 72V 3A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 72V 3A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RXEF300HF-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RXEF300HF-ND
PTC Resettable Fuses RXEF300HF-ND
Polymeric PTC Resettable Fuse 72V 3A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 72V 3A Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Ptc Reset, 72V, 3A, Radial; Product Range Littelfuse - 04H8134 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 72V, 3A, Radial; Product Range Littelfuse
04H8134
Fuse, Ptc Reset, 72V, 3A, Radial; Product Range Littelfuse 04H8134
FUSE, PTC RESET, 72V, 3A, RADIAL; Product Range:PolySwitch RXEF Series; Voltage Rating:72VDC; Holding Current:3A; Tripping Current:6A; Time to Trip:19.8s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:10.9mm; Diameter:23.9mmRoHS Compliant: Yes

FUSE, PTC RESET, 72V, 3A, RADIAL; Product Range:PolySwitch RXEF Series; Voltage Rating:72VDC; Holding Current:3A; Tripping Current:6A; Time to Trip:19.8s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:10.9mm; Diameter:23.9mmRoHS Compliant: Yes

Supplier's Site
Polyswitch, Radial, 3A; Thermistor Mounting Littelfuse - 42M2530 - Newark, An Avnet Company
Chicago, IL, United States
Polyswitch, Radial, 3A; Thermistor Mounting Littelfuse
42M2530
Polyswitch, Radial, 3A; Thermistor Mounting Littelfuse 42M2530
POLYSWITCH, RADIAL, 3A; Thermistor Mounting:Through Hole; Product Range:PolySwitch RXEF Series; Holding Current:3A; Tripping Current:6A; Voltage Rating:72VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

POLYSWITCH, RADIAL, 3A; Thermistor Mounting:Through Hole; Product Range:PolySwitch RXEF Series; Holding Current:3A; Tripping Current:6A; Voltage Rating:72VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Circuit Protection Components
Product Number RXEF300HF-ND 04H8134 42M2530
Product Name PTC Resettable Fuses Fuse, Ptc Reset, 72V, 3A, Radial; Product Range Littelfuse Polyswitch, Radial, 3A; Thermistor Mounting Littelfuse
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; CSA Mark; CQC, CSA, TUV, UL RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - 118-MF-NSMF016/48X-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1206; 1206 (3216 Metric), Concave
Standards and Certifications UL; cUL, cURus, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
Fuse, Ptc Reset, 30V, 1.85A, Radial; Product Range Bourns - 26AC2075 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Trigger Current 3.7 amps
Response Time 8.70E9 ns
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details