Polymeric PTC Resettable Fuse 30V 9A Ih Through Hole Radial, Disc
Polymeric PTC Resettable Fuse 30V 9A Ih Through Hole Radial, Disc
FUSE, PTC RESET, 30V, 9A, RADIAL, FULL REEL; Product Range:PolySwitch RUEF Series; Voltage Rating:30VDC; Holding Current:9A; Tripping Current:18A; Time to Trip:20s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:10.9mmRoHS Compliant: Yes
PTC RESET FUSE 30V 9A RADIAL
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs | Resettable PTCs |
| Product Number | RUEF900-2HFTR-ND | 04H8010 | 461-RUEF900-2 |
| Product Name | PTC Resettable Fuses | Fuse, Ptc Reset, 30V, 9A, Radial, Full Reel; Product Range Littelfuse | PTC RESET FUSE 30V 9A RADIAL |
| Mounting / Packaging | Through-Hole | Through-Hole; Radial Leads; Through Hole | |
| Package Size | Radial, Disc | ||
| Standards and Certifications | UL; CSA Mark; CQC, CSA, TUV, UL | RoHS; CSA Mark; CQC, CSA, TUV, UL |