Littelfuse, Inc. Circuit Protection - PTC Resettable Fuses SMD1210P005TSA

Description
Win Source Part Number: 1301616-SMD1210P005T SA Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, SMD1210 Type: Polymeric Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Thickness (Max): 0.039" (1.00mm) Voltage - Max: 30V Current - Max: 10 A Current - Hold (Ih) (Max): 50 mA Current - Trip (It): 150 mA Time to Trip: 1.5 s Package / Case: 1210 (3225 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm) Resistance - Initial (Ri) (Min): 3.6 Ohms Resistance - Post Trip (R1) (Max): 50 Ohms ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Product Status: Obsolete Approval Agency: cURus, TUV RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1301616-SMD1210P005T SA Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, SMD1210 Type: Polymeric Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Thickness (Max): 0.039" (1.00mm) Voltage - Max: 30V Current - Max: 10 A Current - Hold (Ih) (Max): 50 mA Current - Trip (It): 150 mA Time to Trip: 1.5 s Package / Case: 1210 (3225 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm) Resistance - Initial (Ri) (Min): 3.6 Ohms Resistance - Post Trip (R1) (Max): 50 Ohms ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Product Status: Obsolete Approval Agency: cURus, TUV RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1301616-SMD1210P005TSA - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1301616-SMD1210P005TSA
Circuit Protection - PTC Resettable Fuses 1301616-SMD1210P005TSA
Win Source Part Number: 1301616-SMD1210P005T SA Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, SMD1210 Type: Polymeric Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Thickness (Max): 0.039" (1.00mm) Voltage - Max: 30V Current - Max: 10 A Current - Hold (Ih) (Max): 50 mA Current - Trip (It): 150 mA Time to Trip: 1.5 s Package / Case: 1210 (3225 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm) Resistance - Initial (Ri) (Min): 3.6 Ohms Resistance - Post Trip (R1) (Max): 50 Ohms ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Product Status: Obsolete Approval Agency: cURus, TUV RoHS Status: RoHS non-compliant

Win Source Part Number: 1301616-SMD1210P005TSA
Category: Circuit Protection>PTC Resettable Fuses
Series: POLY-FUSE®, SMD1210
Type: Polymeric
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Thickness (Max): 0.039" (1.00mm)
Voltage - Max: 30V
Current - Max: 10 A
Current - Hold (Ih) (Max): 50 mA
Current - Trip (It): 150 mA
Time to Trip: 1.5 s
Package / Case: 1210 (3225 Metric), Concave
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm)
Resistance - Initial (Ri) (Min): 3.6 Ohms
Resistance - Post Trip (R1) (Max): 50 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Product Status: Obsolete
Approval Agency: cURus, TUV
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resettable PTCs
Product Number 1301616-SMD1210P005TSA
Product Name Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - CMF-RL55A-10-0-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UR
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-LSMF400/16X-2CT-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 2920 (7351 Metric), Concave
Standards and Certifications cURus
View Details