Littelfuse, Inc. PTC Resettable Fuses RKEF185

Description
Polymeric PTC Resettable Fuse 60V 1.85A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 60V 1.85A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RKEF185HF-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RKEF185HF-ND
PTC Resettable Fuses RKEF185HF-ND
Polymeric PTC Resettable Fuse 60V 1.85A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V 1.85A Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Resettable Ptc, 60Vdc, 1.85A, Thd; Product Range Littelfuse - 45P8091 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 60Vdc, 1.85A, Thd; Product Range Littelfuse
45P8091
Fuse, Resettable Ptc, 60Vdc, 1.85A, Thd; Product Range Littelfuse 45P8091
FUSE, RESETTABLE PTC, 60VDC, 1.85A, THD; Product Range:PolySwitch RKEF Series; Voltage Rating:60VDC; Holding Current:1.85A; Tripping Current:3.7A; Time to Trip:12.6s; Fuse Shape:Rectangular; Current Rating Max:40A; Diameter:- RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 60VDC, 1.85A, THD; Product Range:PolySwitch RKEF Series; Voltage Rating:60VDC; Holding Current:1.85A; Tripping Current:3.7A; Time to Trip:12.6s; Fuse Shape:Rectangular; Current Rating Max:40A; Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number RKEF185HF-ND 45P8091
Product Name PTC Resettable Fuses Fuse, Resettable Ptc, 60Vdc, 1.85A, Thd; Product Range Littelfuse
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; CSA Mark; CSA, TUV, UL RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-R090-0-17-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; cUL, cURus, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - MF-R075-2-99TR-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details