Littelfuse, Inc. Circuit Protection - PTC Resettable Fuses TRF250-120T

Description
Win Source Part Number: 1207425-TRF250-120T Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, TRF250 Type: Polymeric Package: Bag Height - Seated (Max): 0.433" (11.00mm) Standard Package: 500 Lead Spacing: 0.197" (5.00mm) Voltage - Max: 60V (250V Int) Current - Max: 3 A Current - Hold (Ih) (Max): 120 mA Current - Trip (It): 240 mA Time to Trip: 1.2 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.256" L x 0.181" W (6.50mm x 4.60mm) Resistance - Initial (Ri) (Min): 7 Ohms Resistance - Post Trip (R1) (Max): 16 Ohms ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: -1024-TRF250-120T,RF 0013-000 Approval Agency: CSA, TUV, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1207425-TRF250-120T Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, TRF250 Type: Polymeric Package: Bag Height - Seated (Max): 0.433" (11.00mm) Standard Package: 500 Lead Spacing: 0.197" (5.00mm) Voltage - Max: 60V (250V Int) Current - Max: 3 A Current - Hold (Ih) (Max): 120 mA Current - Trip (It): 240 mA Time to Trip: 1.2 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.256" L x 0.181" W (6.50mm x 4.60mm) Resistance - Initial (Ri) (Min): 7 Ohms Resistance - Post Trip (R1) (Max): 16 Ohms ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: -1024-TRF250-120T,RF 0013-000 Approval Agency: CSA, TUV, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1207425-TRF250-120T - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1207425-TRF250-120T
Circuit Protection - PTC Resettable Fuses 1207425-TRF250-120T
Win Source Part Number: 1207425-TRF250-120T Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, TRF250 Type: Polymeric Package: Bag Height - Seated (Max): 0.433" (11.00mm) Standard Package: 500 Lead Spacing: 0.197" (5.00mm) Voltage - Max: 60V (250V Int) Current - Max: 3 A Current - Hold (Ih) (Max): 120 mA Current - Trip (It): 240 mA Time to Trip: 1.2 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.256" L x 0.181" W (6.50mm x 4.60mm) Resistance - Initial (Ri) (Min): 7 Ohms Resistance - Post Trip (R1) (Max): 16 Ohms ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: -1024-TRF250-120T,RF 0013-000 Approval Agency: CSA, TUV, UL

Win Source Part Number: 1207425-TRF250-120T
Category: Circuit Protection>PTC Resettable Fuses
Series: PolySwitch®, TRF250
Type: Polymeric
Package: Bag
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 500
Lead Spacing: 0.197" (5.00mm)
Voltage - Max: 60V (250V Int)
Current - Max: 3 A
Current - Hold (Ih) (Max): 120 mA
Current - Trip (It): 240 mA
Time to Trip: 1.2 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.256" L x 0.181" W (6.50mm x 4.60mm)
Resistance - Initial (Ri) (Min): 7 Ohms
Resistance - Post Trip (R1) (Max): 16 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: -1024-TRF250-120T,RF0013-000
Approval Agency: CSA, TUV, UL

Buy Now Datasheet
PTC Resettable Fuses - TRF250-120T-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
TRF250-120T-ND
PTC Resettable Fuses TRF250-120T-ND
Polymeric PTC Resettable Fuse 60V (250V Int) 120mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V (250V Int) 120mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Ptc Reset, 60V, 120Ma, Radial; Product Range Littelfuse - 03M1134 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 60V, 120Ma, Radial; Product Range Littelfuse
03M1134
Fuse, Ptc Reset, 60V, 120Ma, Radial; Product Range Littelfuse 03M1134
FUSE, PTC RESET, 60V, 120mA, RADIAL; Product Range:PolySwitch TR Series; Voltage Rating:60VDC; Holding Current:120mA; Tripping Current:240mA; Time to Trip:1.2s; Fuse Shape:Rectangular; Current Rating Max:3A; Lead Spacing:5mm RoHS Compliant: Yes

FUSE, PTC RESET, 60V, 120mA, RADIAL; Product Range:PolySwitch TR Series; Voltage Rating:60VDC; Holding Current:120mA; Tripping Current:240mA; Time to Trip:1.2s; Fuse Shape:Rectangular; Current Rating Max:3A; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs
Product Number 1207425-TRF250-120T TRF250-120T-ND 03M1134
Product Name Circuit Protection - PTC Resettable Fuses PTC Resettable Fuses Fuse, Ptc Reset, 60V, 120Ma, Radial; Product Range Littelfuse
Mounting / Packaging Through-Hole; Through Hole Through-Hole
Package Size Bag Radial, Disc
Supply Voltage (VS) 60 volts
Tj -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data