Littelfuse, Inc. PTC Resettable Fuses RXEF005

Description
Polymeric PTC Resettable Fuse 60V 50mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 60V 50mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RXEF005HF-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RXEF005HF-ND
PTC Resettable Fuses RXEF005HF-ND
Polymeric PTC Resettable Fuse 60V 50mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V 50mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Pptc Resettable Fuse, Round, 60Vdc; Thermistor Mounting Littelfuse - 42M2524 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, Round, 60Vdc; Thermistor Mounting Littelfuse
42M2524
Pptc Resettable Fuse, Round, 60Vdc; Thermistor Mounting Littelfuse 42M2524
PPTC RESETTABLE FUSE, ROUND, 60VDC; Thermistor Mounting:Through Hole; Product Range:PolySwitch RXEF Series; Holding Current:50mA; Tripping Current:100mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

PPTC RESETTABLE FUSE, ROUND, 60VDC; Thermistor Mounting:Through Hole; Product Range:PolySwitch RXEF Series; Holding Current:50mA; Tripping Current:100mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Ptc Reset, 60V, 50Ma, Radial; Product Range Littelfuse - 04H8104 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 60V, 50Ma, Radial; Product Range Littelfuse
04H8104
Fuse, Ptc Reset, 60V, 50Ma, Radial; Product Range Littelfuse 04H8104
FUSE, PTC RESET, 60V, 50mA, RADIAL; Product Range:PolySwitch RXEF Series; Voltage Rating:60VDC; Holding Current:50mA; Tripping Current:100mA; Time to Trip:5s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.8mm; Diameter:8mmRoHS Compliant: Yes

FUSE, PTC RESET, 60V, 50mA, RADIAL; Product Range:PolySwitch RXEF Series; Voltage Rating:60VDC; Holding Current:50mA; Tripping Current:100mA; Time to Trip:5s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.8mm; Diameter:8mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs
Product Number RXEF005HF-ND 42M2524 04H8104
Product Name PTC Resettable Fuses Pptc Resettable Fuse, Round, 60Vdc; Thermistor Mounting Littelfuse Fuse, Ptc Reset, 60V, 50Ma, Radial; Product Range Littelfuse
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; CSA Mark; CQC, CSA, TUV, UL RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - MF-FSML300/6-2CT-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 0603; 0603 (1608 Metric), Concave
Standards and Certifications UL; cUL, cURus, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - CMF-RL50-10-0-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UR
View Details
2 suppliers
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details