Littelfuse, Inc. PTC Resettable Fuses RUEF600

Description
Polymeric PTC Resettable Fuse 30V 6A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 6A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RUEF600HF-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RUEF600HF-ND
PTC Resettable Fuses RUEF600HF-ND
Polymeric PTC Resettable Fuse 30V 6A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 6A Ih Through Hole Radial, Disc

Buy Now Datasheet
Polyswitch, Radial, 6A; Thermistor Mounting Littelfuse - 26M2713 - Newark, An Avnet Company
Chicago, IL, United States
Polyswitch, Radial, 6A; Thermistor Mounting Littelfuse
26M2713
Polyswitch, Radial, 6A; Thermistor Mounting Littelfuse 26M2713
POLYSWITCH, RADIAL, 6A; Thermistor Mounting:Through Hole; Product Range:PolySwitch RUEF Series; Holding Current:6A; Tripping Current:12A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

POLYSWITCH, RADIAL, 6A; Thermistor Mounting:Through Hole; Product Range:PolySwitch RUEF Series; Holding Current:6A; Tripping Current:12A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset, 30V, 6A, Radial; Product Range Littelfuse - 04H8003 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 30V, 6A, Radial; Product Range Littelfuse
04H8003
Fuse, Ptc Reset, 30V, 6A, Radial; Product Range Littelfuse 04H8003
FUSE, PTC RESET, 30V, 6A, RADIAL; Product Range:PolySwitch RUEF Series; Voltage Rating:30VDC; Holding Current:6A; Tripping Current:12A; Time to Trip:16s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:10.9mm RoHS Compliant: Yes

FUSE, PTC RESET, 30V, 6A, RADIAL; Product Range:PolySwitch RUEF Series; Voltage Rating:30VDC; Holding Current:6A; Tripping Current:12A; Time to Trip:16s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:10.9mm RoHS Compliant: Yes

Supplier's Site
PTC RESET FUSE 30V 6A RADIAL - 461-RUEF600 - Utmel Electronic Limited
Hong Kong, China
PTC RESET FUSE 30V 6A RADIAL
461-RUEF600
PTC RESET FUSE 30V 6A RADIAL 461-RUEF600
PTC RESET FUSE 30V 6A RADIAL

PTC RESET FUSE 30V 6A RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resettable PTCs Circuit Protection Components Resettable PTCs Resettable PTCs
Product Number RUEF600HF-ND 26M2713 04H8003 461-RUEF600
Product Name PTC Resettable Fuses Polyswitch, Radial, 6A; Thermistor Mounting Littelfuse Fuse, Ptc Reset, 30V, 6A, Radial; Product Range Littelfuse PTC RESET FUSE 30V 6A RADIAL
Mounting / Packaging Through-Hole Through-Hole; Radial Leads; Through Hole
Package Size Radial, Disc
Standards and Certifications UL; CSA Mark; CQC, CSA, TUV, UL RoHS RoHS RoHS; CSA Mark; CQC, CSA, TUV, UL
Tj -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data