Littelfuse, Inc. Circuit Protection - PTC Resettable Fuses SMD1210P035TFA

Description
Win Source Part Number: 1301612-SMD1210P035T FA Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, SMD1210 Type: Polymeric Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Thickness (Max): 0.027" (0.68mm) Voltage - Max: 6V Current - Max: 40 A Current - Hold (Ih) (Max): 350 mA Current - Trip (It): 700 mA Time to Trip: 200 ms Package / Case: 1210 (3225 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm) Resistance - Initial (Ri) (Min): 320 mOhms Resistance - Post Trip (R1) (Max): 1.3 Ohms ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: SMD1210P035TSAR Product Status: Obsolete Approval Agency: cURus, TUV
Request a Quote Datasheet
Description
Win Source Part Number: 1301612-SMD1210P035T FA Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, SMD1210 Type: Polymeric Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Thickness (Max): 0.027" (0.68mm) Voltage - Max: 6V Current - Max: 40 A Current - Hold (Ih) (Max): 350 mA Current - Trip (It): 700 mA Time to Trip: 200 ms Package / Case: 1210 (3225 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm) Resistance - Initial (Ri) (Min): 320 mOhms Resistance - Post Trip (R1) (Max): 1.3 Ohms ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: SMD1210P035TSAR Product Status: Obsolete Approval Agency: cURus, TUV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1301612-SMD1210P035TFA - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1301612-SMD1210P035TFA
Circuit Protection - PTC Resettable Fuses 1301612-SMD1210P035TFA
Win Source Part Number: 1301612-SMD1210P035T FA Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, SMD1210 Type: Polymeric Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Thickness (Max): 0.027" (0.68mm) Voltage - Max: 6V Current - Max: 40 A Current - Hold (Ih) (Max): 350 mA Current - Trip (It): 700 mA Time to Trip: 200 ms Package / Case: 1210 (3225 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm) Resistance - Initial (Ri) (Min): 320 mOhms Resistance - Post Trip (R1) (Max): 1.3 Ohms ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: SMD1210P035TSAR Product Status: Obsolete Approval Agency: cURus, TUV

Win Source Part Number: 1301612-SMD1210P035TFA
Category: Circuit Protection>PTC Resettable Fuses
Series: POLY-FUSE®, SMD1210
Type: Polymeric
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Thickness (Max): 0.027" (0.68mm)
Voltage - Max: 6V
Current - Max: 40 A
Current - Hold (Ih) (Max): 350 mA
Current - Trip (It): 700 mA
Time to Trip: 200 ms
Package / Case: 1210 (3225 Metric), Concave
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm)
Resistance - Initial (Ri) (Min): 320 mOhms
Resistance - Post Trip (R1) (Max): 1.3 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: SMD1210P035TSAR
Product Status: Obsolete
Approval Agency: cURus, TUV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resettable PTCs
Product Number 1301612-SMD1210P035TFA
Product Name Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Unlock Full Specs
to access all available technical data