Polymeric PTC Resettable Fuse 250V (600V Int) 150mA Ih Through Hole Radial, Disc
Polymeric PTC Resettable Fuse 250V (600V Int) 150mA Ih Through Hole Radial, Disc
RESETTABLE FUSE, PTC, 250VDC, 150mA, RADIAL; Product Range:PolySwitch TR Series; Voltage Rating:250VAC; Holding Current:150mA; Tripping Current:300mA; Time to Trip:8s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5mm RoHS Compliant: Yes
PTC RESETTABLE FUSE, RECTANGULAR, 250VAC; Product Range:PolySwitch TR Series; Voltage Rating:250VAC; Holding Current:150mA; Tripping Current:300mA; Time to Trip:8s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | TR600-150F-EX-2TR-ND | 03M1162 |
| Product Name | PTC Resettable Fuses | Resettable Fuse, Ptc, 250Vdc, 150Ma, Radial; Product Range Littelfuse |
| Mounting / Packaging | Through-Hole | |
| Package Size | Radial, Disc | |
| Standards and Certifications | UL; CSA Mark; CSA, UL | RoHS |