Littelfuse, Inc. PTC Resettable Fuses RUEF700-2

Description
Polymeric PTC Resettable Fuse 30V 7A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 7A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RUEF700-2CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RUEF700-2CT-ND
PTC Resettable Fuses RUEF700-2CT-ND
Polymeric PTC Resettable Fuse 30V 7A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 7A Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - RUEF700-2TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RUEF700-2TR-ND
PTC Resettable Fuses RUEF700-2TR-ND
Polymeric PTC Resettable Fuse 30V 7A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 7A Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Resettable Ptc, 30Vdc, 7A, Thd; Thermistor Mounting Littelfuse - 38AC2272 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 30Vdc, 7A, Thd; Thermistor Mounting Littelfuse
38AC2272
Fuse, Resettable Ptc, 30Vdc, 7A, Thd; Thermistor Mounting Littelfuse 38AC2272
FUSE, RESETTABLE PTC, 30VDC, 7A, THD; Thermistor Mounting:Through Hole; Product Range:PolySwitch RUEF Series; Holding Current:7A; Tripping Current:14A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 30VDC, 7A, THD; Thermistor Mounting:Through Hole; Product Range:PolySwitch RUEF Series; Holding Current:7A; Tripping Current:14A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
PTC RESET FUSE 30V 7A RADIAL - 461-RUEF700-2 - Utmel Electronic Limited
Hong Kong, China
PTC RESET FUSE 30V 7A RADIAL
461-RUEF700-2
PTC RESET FUSE 30V 7A RADIAL 461-RUEF700-2
PTC RESET FUSE 30V 7A RADIAL

PTC RESET FUSE 30V 7A RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resettable PTCs Resettable PTCs Resettable PTCs
Product Number RUEF700-2CT-ND 38AC2272 461-RUEF700-2
Product Name PTC Resettable Fuses Fuse, Resettable Ptc, 30Vdc, 7A, Thd; Thermistor Mounting Littelfuse PTC RESET FUSE 30V 7A RADIAL
Mounting / Packaging Through-Hole Through-Hole; Radial Leads; Through Hole
Unlock Full Specs
to access all available technical data