Polymeric PTC Resettable Fuse 60V (600V Int) 130mA Ih Surface Mount 2-SMD
Polymeric PTC Resettable Fuse 60V (600V Int) 130mA Ih Surface Mount 2-SMD
Polymeric PTC Resettable Fuse 60V (600V Int) 130mA Ih Surface Mount 2-SMD
PTC RESET FUSE 60V 130MA 2SMD
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | TS250-130F-RA-2CT-ND | 461-TS250-130F-RA-2 |
| Product Name | PTC Resettable Fuses | PTC RESET FUSE 60V 130MA 2SMD |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); Surface Mount |
| Package Size | 2-SMD | |
| Standards and Certifications | UL; CSA Mark; CSA, TUV, UL | RoHS; CSA Mark; CSA, TUV, UL |