Polymeric PTC Resettable Fuse 250V (600V Int) 150mA Ih Through Hole Radial, Disc
Polymeric PTC Resettable Fuse 250V (600V Int) 150mA Ih Through Hole Radial, Disc
FUSE, RESETTABLE PTC, 600VAC, 0.15A, THD; Thermistor Mounting:Through Hole; Product Range:PolySwitch TRF600 Series; Holding Current:150mA; Tripping Current:300mA; Voltage Rating:600VAC; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | TRF600-150-2CT-ND | 38AC2520 |
| Product Name | PTC Resettable Fuses | Fuse, Resettable Ptc, 600Vac, 0.15A, Thd; Thermistor Mounting Littelfuse |
| Mounting / Packaging | Through-Hole |