Littelfuse, Inc. PTC Resettable Fuses RUE600

Description
Polymeric PTC Resettable Fuse 30V 6A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 6A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RUE600-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RUE600-ND
PTC Resettable Fuses RUE600-ND
Polymeric PTC Resettable Fuse 30V 6A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 6A Ih Through Hole Radial, Disc

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1334972-RUE600 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1334972-RUE600
Circuit Protection - PTC Resettable Fuses 1334972-RUE600
Manufacturer: Littelfuse Inc. Win Source Part Number: 1334972-RUE600 Category: Circuit Protection>PTC Resettable Fuses Packaging: Bulk Type: Polymeric Size / Dimension: 0.650" L x 0.118" W (16.50mm x 3.00mm) Height - Seated (Max): 0.980" (24.90mm) Standard Package: 500 Mounting: Through Hole Lead Spacing: 0.402" (10.20mm) Voltage - Max: 30V Current - Max: 40 A Current - Hold (Ih) (Max): 6 A Current - Trip (It): 12 A Time to Trip: 16 s Temperature Range - Operating: -40°C ~ 85°C Case / Package: Radial, Disc Resistance - Initial (Ri) (Min): 5 mOhms Resistance - Post Trip (R1) (Max): 40 mOhms ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: Q932575 Product Status: Obsolete Approval Agency: CSA, TUV, UR RoHS Status: RoHS non-compliant

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334972-RUE600
Category: Circuit Protection>PTC Resettable Fuses
Packaging: Bulk
Type: Polymeric
Size / Dimension: 0.650" L x 0.118" W (16.50mm x 3.00mm)
Height - Seated (Max): 0.980" (24.90mm)
Standard Package: 500
Mounting: Through Hole
Lead Spacing: 0.402" (10.20mm)
Voltage - Max: 30V
Current - Max: 40 A
Current - Hold (Ih) (Max): 6 A
Current - Trip (It): 12 A
Time to Trip: 16 s
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Radial, Disc
Resistance - Initial (Ri) (Min): 5 mOhms
Resistance - Post Trip (R1) (Max): 40 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: Q932575
Product Status: Obsolete
Approval Agency: CSA, TUV, UR
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resettable PTCs Resettable PTCs
Product Number RUE600-ND 1334972-RUE600
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Through-Hole Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-LS260-ND - DigiKey
Specs
Package Size Strap
Standards and Certifications cURus, TUV
Tj -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-PSHT050KX-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 0805; 0805 (2012 Metric), Concave
Tj -40 to 125 C (-40 to 257 F)
View Details