Manufacturer: Littelfuse Inc.
Win Source Part Number: 1273889-TRF250-183
Packaging: Bulk
Type: Polymeric
Mounting Style: Through Hole
Approvals: CSA, TUV, UL
Lead Spacing: 0.197"
Voltage - Max: 100V (250V Int)
Current - Max: 10A
Current - Trip (It): 685mA
Time to Trip: 1.8s
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.macom.com
Manufacturer Package: Radial, Disc
Current - Hold (Ih) (Maximum): 183mA
Height - Seated (Maximum): 0.413" (10.50mm)
Resistance - Initial (Ri) (Minimum): 800 mOhms
Resistance - Post Trip (R1) (Maximum): 3.4 Ohms
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Parts Dimension: 0.295" Dia x 0.161" T (7.50mm x 4.10mm)
Polymeric PTC Resettable Fuse 100V (250V Int) 183mA Ih Through Hole Radial, Disc
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Circuit Protection Components | Resettable PTCs |
| Product Number | 1273889-TRF250-183 | TRF250-183-ND |
| Product Name | Electronic Wholesale - TRF250-183 | PTC Resettable Fuses |
| Mounting / Packaging | Through-Hole; Through Hole | Through-Hole |