Polymeric PTC Resettable Fuse 60V 50mA Ih Through Hole Radial, Disc
Polymeric PTC Resettable Fuse 60V 50mA Ih Through Hole Radial, Disc
FUSE, RESETTABLE PTC, 60VDC, 0.05A, THD; Product Range:PolySwitch RXEF Series; Voltage Rating:60VDC; Holding Current:50mA; Tripping Current:100mA; Time to Trip:5s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.8mm RoHS Compliant: Yes
FUSE, PTC RESET, 60V, 50mA, RADIAL, FULL REEL; Product Range:PolySwitch RXEF Series; Voltage Rating:60VDC; Holding Current:50mA; Tripping Current:100mA; Time to Trip:5s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.8mm RoHS Compliant: Yes
FUSE, RESETTABLE PTC, 60VDC, 0.05A, THD; Thermistor Mounting:Through Hole; Product Range:PolySwitch RXEF Series; Holding Current:50mA; Tripping Current:100mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs | Resettable PTCs |
| Product Number | RXEF005-2TR-ND | 40AH0555 | 38AC2274 |
| Product Name | PTC Resettable Fuses | Fuse, Resettable Ptc, 60Vdc, 0.05A, Thd; Product Range Littelfuse | Fuse, Resettable Ptc, 60Vdc, 0.05A, Thd; Thermistor Mounting Littelfuse |
| Mounting / Packaging | Through-Hole | ||
| Package Size | Radial, Disc | ||
| Standards and Certifications | UL; CSA Mark; CQC, CSA, TUV, UL | RoHS | RoHS |