Littelfuse, Inc. PTC Resettable Fuses RXEF375

Description
Polymeric PTC Resettable Fuse 72V 3.75A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 72V 3.75A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RXEF375HF-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RXEF375HF-ND
PTC Resettable Fuses RXEF375HF-ND
Polymeric PTC Resettable Fuse 72V 3.75A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 72V 3.75A Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Ptc Reset, 72V, 3.75A, Radial; Product Range Littelfuse - 04H8136 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 72V, 3.75A, Radial; Product Range Littelfuse
04H8136
Fuse, Ptc Reset, 72V, 3.75A, Radial; Product Range Littelfuse 04H8136
FUSE, PTC RESET, 72V, 3.75A, RADIAL; Product Range:PolySwitch RXEF Series; Voltage Rating:72VDC; Holding Current:3.75A; Tripping Current:7.5A; Time to Trip:24s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:10.9mm; Length:- RoHS Compliant: Yes

FUSE, PTC RESET, 72V, 3.75A, RADIAL; Product Range:PolySwitch RXEF Series; Voltage Rating:72VDC; Holding Current:3.75A; Tripping Current:7.5A; Time to Trip:24s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:10.9mm; Length:- RoHS Compliant: Yes

Supplier's Site
Polyswitch, Radial, 3.75A; Thermistor Mounting Littelfuse - 42M2531 - Newark, An Avnet Company
Chicago, IL, United States
Polyswitch, Radial, 3.75A; Thermistor Mounting Littelfuse
42M2531
Polyswitch, Radial, 3.75A; Thermistor Mounting Littelfuse 42M2531
POLYSWITCH, RADIAL, 3.75A; Thermistor Mounting:Through Hole; Product Range:PolySwitch RXEF Series; Holding Current:3.75A; Tripping Current:7.5A; Voltage Rating:72VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

POLYSWITCH, RADIAL, 3.75A; Thermistor Mounting:Through Hole; Product Range:PolySwitch RXEF Series; Holding Current:3.75A; Tripping Current:7.5A; Voltage Rating:72VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Circuit Protection Components
Product Number RXEF375HF-ND 04H8136 42M2531
Product Name PTC Resettable Fuses Fuse, Ptc Reset, 72V, 3.75A, Radial; Product Range Littelfuse Polyswitch, Radial, 3.75A; Thermistor Mounting Littelfuse
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; CSA Mark; CQC, CSA, TUV, UL RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - CMF-RL35A-0-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UR
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-MSMF030/33X-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1812; 1812 (4532 Metric), Concave
Standards and Certifications cUR, cURus, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details